TRACO Power North America, Inc. AC DC Converters TPP 30-136A-D

Description
Open Frame AC DC Converters 1 Output 36V 840mA 85 ~ 264 VAC, 120 ~ 370 VDC Input
Request a Quote Datasheet
Description
Open Frame AC DC Converters 1 Output 36V 840mA 85 ~ 264 VAC, 120 ~ 370 VDC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1951-2862-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1951-2862-ND
AC DC Converters 1951-2862-ND
Open Frame AC DC Converters 1 Output 36V 840mA 85 ~ 264 VAC, 120 ~ 370 VDC Input

Open Frame AC DC Converters 1 Output 36V 840mA 85 ~ 264 VAC, 120 ~ 370 VDC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 36V, 0.84A; No. Of Outputs Traco Power - 95AC2330 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 36V, 0.84A; No. Of Outputs Traco Power
95AC2330
Power Supply, Ac-Dc, 36V, 0.84A; No. Of Outputs Traco Power 95AC2330
POWER SUPPLY, AC-DC, 36V, 0.84A; No. of Outputs:1 Output; Power Rating (Covection Cooling):30W; Power Rating (Forced Cooling):-; Input Voltage VAC:85V AC to 264V AC; Power Supply Output Type:Adjustable, Fixed; Output Voltage - OutputRoHS Compliant: Yes

POWER SUPPLY, AC-DC, 36V, 0.84A; No. of Outputs:1 Output; Power Rating (Covection Cooling):30W; Power Rating (Forced Cooling):-; Input Voltage VAC:85V AC to 264V AC; Power Supply Output Type:Adjustable, Fixed; Output Voltage - OutputRoHS Compliant: Yes

Supplier's Site
Power Supply, Ac-Dc, 36V, 0.84A; Power Supply Approvals Traco Power - 73AC5824 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 36V, 0.84A; Power Supply Approvals Traco Power
73AC5824
Power Supply, Ac-Dc, 36V, 0.84A; Power Supply Approvals Traco Power 73AC5824
POWER SUPPLY, AC-DC, 36V, 0.84A; Power Supply Approvals:ITE, Household & Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):30W; Input Voltage VAC:85V AC to 264V AC RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 36V, 0.84A; Power Supply Approvals:ITE, Household & Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):30W; Input Voltage VAC:85V AC to 264V AC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1951-2862-ND 95AC2330 73AC5824
Product Name AC DC Converters Power Supply, Ac-Dc, 36V, 0.84A; No. Of Outputs Traco Power Power Supply, Ac-Dc, 36V, 0.84A; Power Supply Approvals Traco Power
Type AC/DC Converter; Medical Power Supply; 1 DC Power Supply DC Power Supply
Form Factor Board Mount; Open Frame
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 0.8400 amps
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG10-24-12Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
3-phase, 400V or 480V Input, 300W Industrial Quality Power Supply - HTP 300-FX - ABSOPULSE Electronics Ltd.
Specs
Type DC Power Supply; High Voltage
Technology Switching Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Power Supplies - 5000003264-SE - TE Connectivity
Specs
DC Output Voltage 12.0 volts
DC Output Current 2 amps
View Details