TRACO Power North America, Inc. AC DC Converters TPP 30-109-D

Description
Enclosed AC DC Converters 1 Output 9V 3.34A 85 ~ 264 VAC, 120 ~ 370 VDC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 9V 3.34A 85 ~ 264 VAC, 120 ~ 370 VDC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1951-2866-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1951-2866-ND
AC DC Converters 1951-2866-ND
Enclosed AC DC Converters 1 Output 9V 3.34A 85 ~ 264 VAC, 120 ~ 370 VDC Input

Enclosed AC DC Converters 1 Output 9V 3.34A 85 ~ 264 VAC, 120 ~ 370 VDC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 9V, 3.34A; Power Supply Approvals Traco Power - 73AC5810 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 9V, 3.34A; Power Supply Approvals Traco Power
73AC5810
Power Supply, Ac-Dc, 9V, 3.34A; Power Supply Approvals Traco Power 73AC5810
POWER SUPPLY, AC-DC, 9V, 3.34A; Power Supply Approvals:ITE, Household & Medical; No. of Outputs:1 Output; Output Power Max:30W; Output Voltage - Output 1:9V; Output Current - Output 1:3.34A; Output Voltage - Output 2:-; Width:38.1mm RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 9V, 3.34A; Power Supply Approvals:ITE, Household & Medical; No. of Outputs:1 Output; Output Power Max:30W; Output Voltage - Output 1:9V; Output Current - Output 1:3.34A; Output Voltage - Output 2:-; Width:38.1mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1951-2866-ND 73AC5810
Product Name AC DC Converters Power Supply, Ac-Dc, 9V, 3.34A; Power Supply Approvals Traco Power
Type AC/DC Converter; Medical Power Supply; 1 DC Power Supply
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 3.34 amps 3.34 amps
AC Input Voltage 85.0 to 264.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Desktop, Wall Power Adapters - 2084-RPS-ICR2-US-ND - DigiKey
Specs
Type DC Power Supply; 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 12.0 volts
View Details
3590-Series - 3590-2D20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage -2500.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
Battery Charger - 88321537 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
Specs
AC Output Voltage 115.0 volts
View Details