TRACO Power North America, Inc. AC DC Converters TPP 300-153-M

Description
Enclosed AC DC Converters 1 Output 53V 5.67A 85 ~ 264 VAC, 100 ~ 240 VAC, 120 ~ 370 VDC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 53V 5.67A 85 ~ 264 VAC, 100 ~ 240 VAC, 120 ~ 370 VDC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1951-TPP300-153-M-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1951-TPP300-153-M-ND
AC DC Converters 1951-TPP300-153-M-ND
Enclosed AC DC Converters 1 Output 53V 5.67A 85 ~ 264 VAC, 100 ~ 240 VAC, 120 ~ 370 VDC Input

Enclosed AC DC Converters 1 Output 53V 5.67A 85 ~ 264 VAC, 100 ~ 240 VAC, 120 ~ 370 VDC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 53V, 5.67A; Power Supply Approvals Traco Power - 26AK7347 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 53V, 5.67A; Power Supply Approvals Traco Power
26AK7347
Power Supply, Ac-Dc, 53V, 5.67A; Power Supply Approvals Traco Power 26AK7347
POWER SUPPLY, AC-DC, 53V, 5.67A; Power Supply Approvals:ITE & Medical; No. of Outputs:1Outputs; Output Power Max:300W; Output Voltage - Output 1:53V; Output Current - Output 1:5.67A; Output Voltage - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 53V, 5.67A; Power Supply Approvals:ITE & Medical; No. of Outputs:1Outputs; Output Power Max:300W; Output Voltage - Output 1:53V; Output Current - Output 1:5.67A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1951-TPP300-153-M-ND 26AK7347
Product Name AC DC Converters Power Supply, Ac-Dc, 53V, 5.67A; Power Supply Approvals Traco Power
Type AC/DC Converter; Medical Power Supply; 1 DC Power Supply
Features Power Factor Correction
Operating Temperature -40 to 80 C (-40 to 176 F)
AC Input Voltage 85.0 to 264.0 volts
DC Input Voltage 120.0 to 370.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-1A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 12.0 volts
DC Output Current 1 amps
View Details
Power Supplies - 5000005339-SE - TE Connectivity
Specs
DC Output Voltage 12.0 volts
DC Output Current 0.8400 amps
View Details
Switching Power Supplies - 1227784 - RS Components, Ltd.
Specs
Operating Temperature -20 C (-4 F)
Regulatory Compliance RoHS Compliant
DC Output Voltage 24.0 volts
View Details