TRACO Power North America, Inc. AC DC Converters TPP 40-124E-D

Description
Enclosed AC DC Converters 1 Output 24V 1.67A 85 ~ 264 VAC, 100 ~ 240 VAC, 120 ~ 370 VDC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 24V 1.67A 85 ~ 264 VAC, 100 ~ 240 VAC, 120 ~ 370 VDC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1951-TPP40-124E-D-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1951-TPP40-124E-D-ND
AC DC Converters 1951-TPP40-124E-D-ND
Enclosed AC DC Converters 1 Output 24V 1.67A 85 ~ 264 VAC, 100 ~ 240 VAC, 120 ~ 370 VDC Input

Enclosed AC DC Converters 1 Output 24V 1.67A 85 ~ 264 VAC, 100 ~ 240 VAC, 120 ~ 370 VDC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 1 O/p, 24V, 1.67A; Power Supply Approvals Traco Power - 97AJ7987 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 1 O/p, 24V, 1.67A; Power Supply Approvals Traco Power
97AJ7987
Power Supply, Ac-Dc, 1 O/p, 24V, 1.67A; Power Supply Approvals Traco Power 97AJ7987
POWER SUPPLY, AC-DC, 1 O/P, 24V, 1.67A; Power Supply Approvals:Medical; No. of Outputs:1 Output; Output Power Max:40W; Output Voltage - Output 1:24V; Output Current - Output 1:1.67A; Output Voltage - Output 2:-; Width:55.9mm RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 1 O/P, 24V, 1.67A; Power Supply Approvals:Medical; No. of Outputs:1 Output; Output Power Max:40W; Output Voltage - Output 1:24V; Output Current - Output 1:1.67A; Output Voltage - Output 2:-; Width:55.9mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1951-TPP40-124E-D-ND 97AJ7987
Product Name AC DC Converters Power Supply, Ac-Dc, 1 O/p, 24V, 1.67A; Power Supply Approvals Traco Power
Type AC/DC Converter; Medical Power Supply; 1 DC Power Supply
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 1.67 amps 1.67 amps
AC Input Voltage 85.0 to 264.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Delta Adapter AC to DC 100-240V 36W 12V C6 DC Plug - 96PSA-A36W12R1-3 - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 40 C (32 to 104 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / RCM / CCC / PSE / KC / PSB / BSMI / BIS
View Details
2 suppliers
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP21
DC Output Voltage 24.0 volts
View Details
HPZ-Series - HP2.5ZIP025 - IMI Life Science
Specs
Applications Analytical
DC Output Voltage 2500.0 volts
DC Output Current 4.00E-4 to 1.00E-3 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details