TRACO Power North America, Inc. Industrial, DIN Rail Power Supplies TPC 055-124

Description
AC/DC DIN RAIL SUPPLY 24V 55W
Request a Quote Datasheet
Description
AC/DC DIN RAIL SUPPLY 24V 55W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial, DIN Rail Power Supplies - 1951-1105-ND - DigiKey
Thief River Falls, MN, United States
Industrial, DIN Rail Power Supplies
1951-1105-ND
Industrial, DIN Rail Power Supplies 1951-1105-ND
AC/DC DIN RAIL SUPPLY 24V 55W

AC/DC DIN RAIL SUPPLY 24V 55W

Buy Now Datasheet
Power Supply, Ac-Dc, 24V, 2.3A; Power Supply Approvals Traco Power - 45Y3264 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 24V, 2.3A; Power Supply Approvals Traco Power
45Y3264
Power Supply, Ac-Dc, 24V, 2.3A; Power Supply Approvals Traco Power 45Y3264
POWER SUPPLY, AC-DC, 24V, 2.3A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:55W; Output Voltage - Output 1:24VDC; Output Current - Output 1:2.3A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 24V, 2.3A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:55W; Output Voltage - Output 1:24VDC; Output Current - Output 1:2.3A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1951-1105-ND 45Y3264
Product Name Industrial, DIN Rail Power Supplies Power Supply, Ac-Dc, 24V, 2.3A; Power Supply Approvals Traco Power
Type 1 DC Power Supply
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Current 2.3 amps 2.3 amps
AC Input Voltage 85.0 to 264.0 volts
DC Input Voltage 90.0 to 375.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-450W-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
Features Weatherproof
DC Output Voltage 12.0 volts
View Details
Power Supplies - 5000003264-SE - TE Connectivity
Specs
DC Output Voltage 12.0 volts
DC Output Current 2 amps
View Details
AC/DC Adapters - 1176633 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter; Medical Power Supply
Technology Switching Power Supply
Adapter Plug Type Interchangeable
View Details