TRACO Power North America, Inc. AC DC Converters TPP 40-112

Description
Enclosed AC DC Converters 1 Output 12V 3.34A 85 ~ 264 VAC, 120 ~ 370 VDC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 12V 3.34A 85 ~ 264 VAC, 120 ~ 370 VDC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1951-1193-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1951-1193-ND
AC DC Converters 1951-1193-ND
Enclosed AC DC Converters 1 Output 12V 3.34A 85 ~ 264 VAC, 120 ~ 370 VDC Input

Enclosed AC DC Converters 1 Output 12V 3.34A 85 ~ 264 VAC, 120 ~ 370 VDC Input

Buy Now Datasheet
Power Supply, Medical, Ac-Dc, 12V, 3.34A; No. Of Outputs Traco Power - 47AC2031 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Medical, Ac-Dc, 12V, 3.34A; No. Of Outputs Traco Power
47AC2031
Power Supply, Medical, Ac-Dc, 12V, 3.34A; No. Of Outputs Traco Power 47AC2031
POWER SUPPLY, MEDICAL, AC-DC, 12V, 3.34A; No. of Outputs:1Outputs; Output Power Max:40W; Output Voltage - Output 1:12V; Output Current - Output 1:3.34A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - RoHS Compliant: Yes

POWER SUPPLY, MEDICAL, AC-DC, 12V, 3.34A; No. of Outputs:1Outputs; Output Power Max:40W; Output Voltage - Output 1:12V; Output Current - Output 1:3.34A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1951-1193-ND 47AC2031
Product Name AC DC Converters Power Supply, Medical, Ac-Dc, 12V, 3.34A; No. Of Outputs Traco Power
Type AC/DC Converter; Medical Power Supply; 1 DC Power Supply
Operating Temperature -40 to 85 C (-40 to 185 F)
AC Input Voltage 85.0 to 264.0 volts
DC Input Voltage 120.0 to 370.0 volts
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG10-12-12Dx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
300W, IP66-Rated, Rugged, Railway Quality DC-DC Converter with Built in RIA12 Protection - BAR 65R-D3  (IP66) - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Applications Train, Mobile
View Details
Power Supplies - 5000008899-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 10 amps
View Details