TRACO Power North America, Inc. AC DC Converters TMW 36-112

Description
Enclosed AC DC Converters 1 Output 12V 3A 85 ~ 264 VAC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 12V 3A 85 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1951-TMW36-112-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1951-TMW36-112-ND
AC DC Converters 1951-TMW36-112-ND
Enclosed AC DC Converters 1 Output 12V 3A 85 ~ 264 VAC Input

Enclosed AC DC Converters 1 Output 12V 3A 85 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 12V, 3A; Power Supply Approvals Traco Power - 57AJ6269 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 12V, 3A; Power Supply Approvals Traco Power
57AJ6269
Power Supply, Ac-Dc, 12V, 3A; Power Supply Approvals Traco Power 57AJ6269
POWER SUPPLY, AC-DC, 12V, 3A; Power Supply Approvals:ITE, Household & Medical; No. of Outputs:1Outputs; Output Power Max:36W; Output Voltage - Output 1:12V; Output Current - Output 1:3A; Output Voltage - Output 2:-; Product Range:TMWRoHS Compliant: Yes

POWER SUPPLY, AC-DC, 12V, 3A; Power Supply Approvals:ITE, Household & Medical; No. of Outputs:1Outputs; Output Power Max:36W; Output Voltage - Output 1:12V; Output Current - Output 1:3A; Output Voltage - Output 2:-; Product Range:TMWRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1951-TMW36-112-ND 57AJ6269
Product Name AC DC Converters Power Supply, Ac-Dc, 12V, 3A; Power Supply Approvals Traco Power
Type AC/DC Converter; Medical Power Supply; 1 DC Power Supply
Operating Temperature -20 to 80 C (-4 to 176 F)
AC Input Voltage 85.0 to 264.0 volts
DC Output Voltage 12.0 volts
Unlock Full Specs
to access all available technical data