TRACO Power North America, Inc. AC DC Converters TPP 450-124B-M

Description
Enclosed AC DC Converters 1 Output 24V 18.75A 85 ~ 264 VAC, 120 ~ 370 VDC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 24V 18.75A 85 ~ 264 VAC, 120 ~ 370 VDC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1951-TPP450-124B-M-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1951-TPP450-124B-M-ND
AC DC Converters 1951-TPP450-124B-M-ND
Enclosed AC DC Converters 1 Output 24V 18.75A 85 ~ 264 VAC, 120 ~ 370 VDC Input

Enclosed AC DC Converters 1 Output 24V 18.75A 85 ~ 264 VAC, 120 ~ 370 VDC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 24V, 18.75A; Power Supply Approvals Traco Power - 13AJ1698 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 24V, 18.75A; Power Supply Approvals Traco Power
13AJ1698
Power Supply, Ac-Dc, 24V, 18.75A; Power Supply Approvals Traco Power 13AJ1698
POWER SUPPLY, AC-DC, 24V, 18.75A; Power Supply Approvals:ITE & Medical; No. of Outputs:1Outputs; Output Power Max:450W; Output Voltage - Output 1:24V; Output Current - Output 1:18.75A; Output Voltage - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 24V, 18.75A; Power Supply Approvals:ITE & Medical; No. of Outputs:1Outputs; Output Power Max:450W; Output Voltage - Output 1:24V; Output Current - Output 1:18.75A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supply, Ac-Dc, 24V, 18.75A Rohs Compliant Traco Power - 30AJ8908 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 24V, 18.75A Rohs Compliant Traco Power
30AJ8908
Power Supply, Ac-Dc, 24V, 18.75A Rohs Compliant Traco Power 30AJ8908
POWER SUPPLY, AC-DC, 24V, 18.75A ROHS COMPLIANT: YES

POWER SUPPLY, AC-DC, 24V, 18.75A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1951-TPP450-124B-M-ND 13AJ1698 30AJ8908
Product Name AC DC Converters Power Supply, Ac-Dc, 24V, 18.75A; Power Supply Approvals Traco Power Power Supply, Ac-Dc, 24V, 18.75A Rohs Compliant Traco Power
Type AC/DC Converter; Medical Power Supply; 1 DC Power Supply DC Power Supply
Features Power Factor Correction
Operating Temperature -40 to 80 C (-40 to 176 F)
AC Input Voltage 85.0 to 264.0 volts
DC Input Voltage 120.0 to 370.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

20W Slimline Single Phase  Single Output Power Supplies - PS-S2005 - Altech Corp.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
3 suppliers
AC DC Converters - PS8-700ATX-ZE-ND - DigiKey
Specs
Type 1
Regulatory Compliance ROHS COMP
DC Output Voltage 12.0 volts
View Details
Power Supply, ALNC 24VDC/AC - S3420D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
UDP3303C 3Ch Classic-Series Programmable Linear DC Power Supply - UDP3303C - Uni-Trend US
Specs
Type DC Power Supply
Technology Linear Power Supply
DC Output Voltage 30.0 volts
View Details