Open Frame AC DC Converters 1 Output 24V 1.25A 85 ~ 264 VAC, 120 ~ 370 VDC Input
POWER SUPPLY, AC-DC, 24V, 1.25A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):30W; Input Voltage VAC:85V AC to 264V AC; Output Voltage - Output 1:24V RoHS Compliant: Yes
POWER SUPPLY, AC-DC, 24V, 1.25A ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | 1951-TPI30-124A-JP-ND | 83AH0209 | 85AH5691 |
| Product Name | AC DC Converters | Power Supply, Ac-Dc, 24V, 1.25A; Power Supply Approvals Traco Power | Power Supply, Ac-Dc, 24V, 1.25A Rohs Compliant Traco Power |
| Type | AC/DC Converter; 1 | DC Power Supply | DC Power Supply |
| Form Factor | Open Frame | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | ||
| AC Input Voltage | 85.0 to 264.0 volts | 85.0 to 264.0 volts |