TRACO Power North America, Inc. DC DC Converters TMV 2-1503SHI

Description
Isolated Module DC DC Converter 1 Output 3.3V 500mA 13.5V - 16.5V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 3.3V 500mA 13.5V - 16.5V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - TMV2-1503SHI-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
TMV2-1503SHI-ND
DC DC Converters TMV2-1503SHI-ND
Isolated Module DC DC Converter 1 Output 3.3V 500mA 13.5V - 16.5V Input

Isolated Module DC DC Converter 1 Output 3.3V 500mA 13.5V - 16.5V Input

Buy Now Datasheet
Dc-Dc Converter, 3.3V, 0.5A; No. Of Outputs Traco Power - 47AC2001 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 3.3V, 0.5A; No. Of Outputs Traco Power
47AC2001
Dc-Dc Converter, 3.3V, 0.5A; No. Of Outputs Traco Power 47AC2001
DC-DC CONVERTER, 3.3V, 0.5A; No. of Outputs:1 Output; Output Power Max:2W; Output Voltage - Output 1:3.3V; Output Current - Output 1:500mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; OutputRoHS Compliant: Yes

DC-DC CONVERTER, 3.3V, 0.5A; No. of Outputs:1 Output; Output Power Max:2W; Output Voltage - Output 1:3.3V; Output Current - Output 1:500mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; OutputRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number TMV2-1503SHI-ND 47AC2001
Product Name DC DC Converters Dc-Dc Converter, 3.3V, 0.5A; No. Of Outputs Traco Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 0.5000 amps 0.5000 amps
Unlock Full Specs
to access all available technical data

Similar Products

PSH5-30-220 Bench-top Power Supply - PSH5-30-220 - Placid Industries
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details
85W - 120W Harsh Environment Quarter Brick Converters - HQA2W085W050V - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 115 C (-40 to 239 F)
View Details