TRACO Power North America, Inc. Industrial, DIN Rail Power Supplies TPC 080-112

Description
AC/DC DIN RAIL SUPPLY 12V 72W
Request a Quote Datasheet
Description
AC/DC DIN RAIL SUPPLY 12V 72W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial, DIN Rail Power Supplies - TPC080-112-ND - DigiKey
Thief River Falls, MN, United States
Industrial, DIN Rail Power Supplies
TPC080-112-ND
Industrial, DIN Rail Power Supplies TPC080-112-ND
AC/DC DIN RAIL SUPPLY 12V 72W

AC/DC DIN RAIL SUPPLY 12V 72W

Buy Now Datasheet
Power Supply, Ac-Dc, 12V, 6A; Power Supply Approvals Traco Power - 45Y3266 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 12V, 6A; Power Supply Approvals Traco Power
45Y3266
Power Supply, Ac-Dc, 12V, 6A; Power Supply Approvals Traco Power 45Y3266
POWER SUPPLY, AC-DC, 12V, 6A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:72W; Output Voltage - Output 1:12V; Output Current - Output 1:6A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 12V, 6A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:72W; Output Voltage - Output 1:12V; Output Current - Output 1:6A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number TPC080-112-ND 45Y3266
Product Name Industrial, DIN Rail Power Supplies Power Supply, Ac-Dc, 12V, 6A; Power Supply Approvals Traco Power
Type 1 DC Power Supply
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Current 6 amps 6 amps
AC Input Voltage 85.0 to 264.0 volts
DC Input Voltage 90.0 to 375.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG6-24-15Dx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
Microprocessor-ControlledElectronic Unit - EAS822 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 85 C (-13 to 185 F)
View Details
SLC Rack Mounting Power Supply - 1746-P3 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Type DC Power Supply
Operating Temperature 0 to 60 C (32 to 140 F)
DC Output Voltage 24.0 volts
View Details
DC Power Supply - N01HP60 - ValueTronics International, Inc.
Acopian Power Supplies
Specs
Type DC Power Supply
DC Output Power 60 watts
View Details