Texas Instruments High-Performance Analog Power Supplies Board Mount DCDC Converters - TPS82130SILT TPS82130SILT

Description
Manufacturer: Texas Instruments Win Source Part Number: 798247-TPS82130SILT Series: MicroSip Packaging: Reel package Type: Non-Isolated PoL Module Operating Temperature Range: -40°C ~ 125°C Features: OTP Package: 8-SMD Module Applications: ITE (Commercial) Mounting: SMD Number of Outputs: 1 Voltage - Output 1: 0.9 ~ 5 V Categories: Power Supplies - Board Mount Dimension: 0.12" L x 0.11" W x 0.06" H (3.0mm x 2.8mm x 1.5mm) Input Voltage MIN: 3V Voltage Input MAX: 17V Current - Output (Maximum): 3A Alternative Parts (Cross-Reference): TPS82130SILR; CE-1004; TPS82130SILT; Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 798247-TPS82130SILT Series: MicroSip Packaging: Reel package Type: Non-Isolated PoL Module Operating Temperature Range: -40°C ~ 125°C Features: OTP Package: 8-SMD Module Applications: ITE (Commercial) Mounting: SMD Number of Outputs: 1 Voltage - Output 1: 0.9 ~ 5 V Categories: Power Supplies - Board Mount Dimension: 0.12" L x 0.11" W x 0.06" H (3.0mm x 2.8mm x 1.5mm) Input Voltage MIN: 3V Voltage Input MAX: 17V Current - Output (Maximum): 3A Alternative Parts (Cross-Reference): TPS82130SILR; CE-1004; TPS82130SILT; Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - TPS82130SILT - 798247-TPS82130SILT - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - TPS82130SILT
798247-TPS82130SILT
Power Supplies Board Mount DCDC Converters - TPS82130SILT 798247-TPS82130SILT
Manufacturer: Texas Instruments Win Source Part Number: 798247-TPS82130SILT Series: MicroSip Packaging: Reel package Type: Non-Isolated PoL Module Operating Temperature Range: -40°C ~ 125°C Features: OTP Package: 8-SMD Module Applications: ITE (Commercial) Mounting: SMD Number of Outputs: 1 Voltage - Output 1: 0.9 ~ 5 V Categories: Power Supplies - Board Mount Dimension: 0.12" L x 0.11" W x 0.06" H (3.0mm x 2.8mm x 1.5mm) Input Voltage MIN: 3V Voltage Input MAX: 17V Current - Output (Maximum): 3A Alternative Parts (Cross-Reference): TPS82130SILR; CE-1004; TPS82130SILT; Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 798247-TPS82130SILT
Series: MicroSip
Packaging: Reel package
Type: Non-Isolated PoL Module
Operating Temperature Range: -40°C ~ 125°C
Features: OTP
Package: 8-SMD Module
Applications: ITE (Commercial)
Mounting: SMD
Number of Outputs: 1
Voltage - Output 1: 0.9 ~ 5 V
Categories: Power Supplies - Board Mount
Dimension: 0.12" L x 0.11" W x 0.06" H (3.0mm x 2.8mm x 1.5mm)
Input Voltage MIN: 3V
Voltage Input MAX: 17V
Current - Output (Maximum): 3A
Alternative Parts (Cross-Reference): TPS82130SILR; CE-1004; TPS82130SILT;
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
DC DC Converters - 296-43922-6-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
296-43922-6-ND
DC DC Converters 296-43922-6-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.9 ~ 5V 3A 3V - 17V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.9 ~ 5V 3A 3V - 17V Input

Buy Now Datasheet
DC DC Converters - 296-43922-2-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
296-43922-2-ND
DC DC Converters 296-43922-2-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.9 ~ 5V 3A 3V - 17V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.9 ~ 5V 3A 3V - 17V Input

Buy Now Datasheet
DC DC Converters - 296-43922-1-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
296-43922-1-ND
DC DC Converters 296-43922-1-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.9 ~ 5V 3A 3V - 17V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.9 ~ 5V 3A 3V - 17V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - TPS82130SILT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
TPS82130SILT
Power Supplies - Board Mount - DC DC Converters TPS82130SILT
DC DC CONVERTER 0.9-5V

DC DC CONVERTER 0.9-5V

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 798247-TPS82130SILT 296-43922-6-ND TPS82130SILT
Product Name Power Supplies Board Mount DCDC Converters - TPS82130SILT DC DC Converters Power Supplies - Board Mount - DC DC Converters
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Number of Outputs 1 #
Type DC-DC Converter; 1 DC-DC Converter
Unlock Full Specs
to access all available technical data

Similar Products

Current Source Power Unit - 4110C - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
Switching Power Supplies - 1227644 - RS Components, Ltd.
Specs
Type Medical Power Supply
Operating Temperature -40 C (-40 F)
Regulatory Compliance RoHS Compliant
View Details
LFS150A Series Low Noise AC/DC Supply (10-13mV@150W) -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
PST4-24-220 Enclosed Power Supply - PST4-24-220 - Placid Industries, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 4 amps
View Details