TRACO Power North America, Inc. DC DC Converters TMV 2-0509DHI

Description
Isolated Module DC DC Converter 2 Output 9V -9V 112mA, 112mA 4.5V - 5.5V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 9V -9V 112mA, 112mA 4.5V - 5.5V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - TMV2-0509DHI-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
TMV2-0509DHI-ND
DC DC Converters TMV2-0509DHI-ND
Isolated Module DC DC Converter 2 Output 9V -9V 112mA, 112mA 4.5V - 5.5V Input

Isolated Module DC DC Converter 2 Output 9V -9V 112mA, 112mA 4.5V - 5.5V Input

Buy Now Datasheet
Dc-Dc Converter, 2 O/p, 2W; No. Of Outputs Traco Power - 47AC1984 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 2 O/p, 2W; No. Of Outputs Traco Power
47AC1984
Dc-Dc Converter, 2 O/p, 2W; No. Of Outputs Traco Power 47AC1984
DC-DC CONVERTER, 2 O/P, 2W; No. of Outputs:2 Output; Output Power Max:2W; Output Voltage - Output 1:9V; Output Current - Output 1:112mA; Output Voltage - Output 2:-9V; Output Current - Output 2:112mA; Output Voltage - Output 3:-; RoHS Compliant: Yes

DC-DC CONVERTER, 2 O/P, 2W; No. of Outputs:2 Output; Output Power Max:2W; Output Voltage - Output 1:9V; Output Current - Output 1:112mA; Output Voltage - Output 2:-9V; Output Current - Output 2:112mA; Output Voltage - Output 3:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number TMV2-0509DHI-ND 47AC1984
Product Name DC DC Converters Dc-Dc Converter, 2 O/p, 2W; No. Of Outputs Traco Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 0.1120 amps 0.1120 amps
DC Input Voltage 4.5 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG1R5-12-12Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
Microprocessor-ControlledElectronic Unit - EAS822 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 85 C (-13 to 185 F)
View Details
CompactLogix DC 2A/0.8A Power Supply - 1769-PB2K - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Type DC Power Supply
View Details