TRACO Power North America, Inc. AC DC Converters TPP 100-124

Description
Enclosed AC DC Converters 1 Output 24V 4.17A 85 ~ 264 VAC, 120 ~ 370 VDC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 24V 4.17A 85 ~ 264 VAC, 120 ~ 370 VDC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1951-1229-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1951-1229-ND
AC DC Converters 1951-1229-ND
Enclosed AC DC Converters 1 Output 24V 4.17A 85 ~ 264 VAC, 120 ~ 370 VDC Input

Enclosed AC DC Converters 1 Output 24V 4.17A 85 ~ 264 VAC, 120 ~ 370 VDC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 24V, 4.17A; Power Supply Approvals Traco Power - 45Y3322 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 24V, 4.17A; Power Supply Approvals Traco Power
45Y3322
Power Supply, Ac-Dc, 24V, 4.17A; Power Supply Approvals Traco Power 45Y3322
POWER SUPPLY, AC-DC, 24V, 4.17A; Power Supply Approvals:Medical; No. of Outputs:1Outputs; Output Power Max:100W; Output Voltage - Output 1:24V; Output Current - Output 1:4.17A; Output Voltage - Output 2:-; Output Current - Output 2:-RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 24V, 4.17A; Power Supply Approvals:Medical; No. of Outputs:1Outputs; Output Power Max:100W; Output Voltage - Output 1:24V; Output Current - Output 1:4.17A; Output Voltage - Output 2:-; Output Current - Output 2:-RoHS Compliant: Yes

Supplier's Site Datasheet
Ac/dc Enclosed Power Supply, Medical, Adjustable, Fixed, 85 V, 264 V, 100 W, 24 V, 4.17 A Rohs Compliant Traco Power - 51X1779 - Newark, An Avnet Company
Chicago, IL, United States
Ac/dc Enclosed Power Supply, Medical, Adjustable, Fixed, 85 V, 264 V, 100 W, 24 V, 4.17 A Rohs Compliant Traco Power
51X1779
Ac/dc Enclosed Power Supply, Medical, Adjustable, Fixed, 85 V, 264 V, 100 W, 24 V, 4.17 A Rohs Compliant Traco Power 51X1779
AC/DC Enclosed Power Supply, Medical, Adjustable, Fixed, 85 V, 264 V, 100 W, 24 V, 4.17 A RoHS Compliant: Yes

AC/DC Enclosed Power Supply, Medical, Adjustable, Fixed, 85 V, 264 V, 100 W, 24 V, 4.17 A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1951-1229-ND 45Y3322 51X1779
Product Name AC DC Converters Power Supply, Ac-Dc, 24V, 4.17A; Power Supply Approvals Traco Power Ac/dc Enclosed Power Supply, Medical, Adjustable, Fixed, 85 V, 264 V, 100 W, 24 V, 4.17 A Rohs Compliant Traco Power
Type AC/DC Converter; Medical Power Supply; 1 DC Power Supply DC Power Supply
Operating Temperature -25 to 85 C (-13 to 185 F)
AC Input Voltage 85.0 to 264.0 volts
DC Input Voltage 120.0 to 370.0 volts
DC Output Voltage 24.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-1000W-48V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 48.0 volts
DC Output Power 1000 watts
View Details
Power Supplies - 5000008899-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 10 amps
View Details
Switching Power Supplies - 1227641 - RS Components, Ltd.
Specs
Type Medical Power Supply
Operating Temperature -40 C (-40 F)
Regulatory Compliance RoHS Compliant
View Details