TRACO Power North America, Inc. AC DC Converters TPP 15-103-D

Description
Enclosed AC DC Converters 1 Output 3.3V 4A 85 ~ 264 VAC, 120 ~ 370 VDC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 3.3V 4A 85 ~ 264 VAC, 120 ~ 370 VDC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1951-2888-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1951-2888-ND
AC DC Converters 1951-2888-ND
Enclosed AC DC Converters 1 Output 3.3V 4A 85 ~ 264 VAC, 120 ~ 370 VDC Input

Enclosed AC DC Converters 1 Output 3.3V 4A 85 ~ 264 VAC, 120 ~ 370 VDC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 3.3V, 4A; Power Supply Approvals Traco Power - 73AC5774 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 3.3V, 4A; Power Supply Approvals Traco Power
73AC5774
Power Supply, Ac-Dc, 3.3V, 4A; Power Supply Approvals Traco Power 73AC5774
POWER SUPPLY, AC-DC, 3.3V, 4A; Power Supply Approvals:ITE, Household & Medical; No. of Outputs:1 Output; Output Power Max:13.2W; Output Voltage - Output 1:3.3V; Output Current - Output 1:4A; Output Voltage - Output 2:-; Width:28.9mm RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 3.3V, 4A; Power Supply Approvals:ITE, Household & Medical; No. of Outputs:1 Output; Output Power Max:13.2W; Output Voltage - Output 1:3.3V; Output Current - Output 1:4A; Output Voltage - Output 2:-; Width:28.9mm RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supply, Ac-Dc, 3.3V, 4A; No. Of Outputs Traco Power - 95AC2273 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 3.3V, 4A; No. Of Outputs Traco Power
95AC2273
Power Supply, Ac-Dc, 3.3V, 4A; No. Of Outputs Traco Power 95AC2273
POWER SUPPLY, AC-DC, 3.3V, 4A; No. of Outputs:1 Output; Output Power Max:13.2W; Output Voltage - Output 1:3.3V; Output Current - Output 1:4A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 3.3V, 4A; No. of Outputs:1 Output; Output Power Max:13.2W; Output Voltage - Output 1:3.3V; Output Current - Output 1:4A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1951-2888-ND 73AC5774
Product Name AC DC Converters Power Supply, Ac-Dc, 3.3V, 4A; Power Supply Approvals Traco Power
Type AC/DC Converter; Medical Power Supply; 1 DC Power Supply
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 4 amps 4 amps
AC Input Voltage 85.0 to 264.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Delta Adapter AC to DC 100-240V 36W 12V C6 Lockable DC Plug - 96PSA-A36W12W7-5 - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 40 C (32 to 104 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / RCM / CCC / PSE / KC / PSB / BSMI / BIS / IRAM
View Details
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 24.0 volts
View Details
RD-Series - RD005RIP025 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 1.25E-4 to 2.50E-4 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details
2 suppliers