TRACO Power North America, Inc. AC DC Converters TPI 300-153L-M

Description
Open Frame AC DC Converters 1 Output 53V 5.67A 85 ~ 264 VAC, 100 ~ 240 VAC, 120 ~ 370 VDC Input
Request a Quote Datasheet
Description
Open Frame AC DC Converters 1 Output 53V 5.67A 85 ~ 264 VAC, 100 ~ 240 VAC, 120 ~ 370 VDC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1951-TPI300-153L-M-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1951-TPI300-153L-M-ND
AC DC Converters 1951-TPI300-153L-M-ND
Open Frame AC DC Converters 1 Output 53V 5.67A 85 ~ 264 VAC, 100 ~ 240 VAC, 120 ~ 370 VDC Input

Open Frame AC DC Converters 1 Output 53V 5.67A 85 ~ 264 VAC, 100 ~ 240 VAC, 120 ~ 370 VDC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 53V, 3.4A; Power Supply Approvals Traco Power - 26AK7336 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 53V, 3.4A; Power Supply Approvals Traco Power
26AK7336
Power Supply, Ac-Dc, 53V, 3.4A; Power Supply Approvals Traco Power 26AK7336
POWER SUPPLY, AC-DC, 53V, 3.4A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Rating (Forced Cooling):300W @ 21CFM; Power Rating (Convection Cooling):180W; Input Voltage VAC:85V AC to 264V AC; Output Voltage - Output 2:-RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 53V, 3.4A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Rating (Forced Cooling):300W @ 21CFM; Power Rating (Convection Cooling):180W; Input Voltage VAC:85V AC to 264V AC; Output Voltage - Output 2:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1951-TPI300-153L-M-ND 26AK7336
Product Name AC DC Converters Power Supply, Ac-Dc, 53V, 3.4A; Power Supply Approvals Traco Power
Type AC/DC Converter; 1 DC Power Supply
Form Factor Open Frame
Features Power Factor Correction
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

PS1000-1 (North American Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-NA - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
Programmable Linear DC Power Supply - SPD1168X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Linear Power Supply
Form Factor Desktop / Free Standing
View Details
AC-to-DC Power Supplies - MMP-PS-450W-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Power 450 watts
View Details
PSH2-30-220 Bench-top Power Supply - PSH2-30-220 - Placid Industries
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details