TRACO Power North America, Inc. AC DC Converters TPI 125-115A-J

Description
Open Frame AC DC Converters 1 Output 15V 6.67A 85 ~ 264 VAC, 120 ~ 370 VDC Input
Request a Quote Datasheet
Description
Open Frame AC DC Converters 1 Output 15V 6.67A 85 ~ 264 VAC, 120 ~ 370 VDC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1951-TPI125-115A-J-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1951-TPI125-115A-J-ND
AC DC Converters 1951-TPI125-115A-J-ND
Open Frame AC DC Converters 1 Output 15V 6.67A 85 ~ 264 VAC, 120 ~ 370 VDC Input

Open Frame AC DC Converters 1 Output 15V 6.67A 85 ~ 264 VAC, 120 ~ 370 VDC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 15V, 8.34A; Power Supply Approvals Traco Power - 83AH0201 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 15V, 8.34A; Power Supply Approvals Traco Power
83AH0201
Power Supply, Ac-Dc, 15V, 8.34A; Power Supply Approvals Traco Power 83AH0201
POWER SUPPLY, AC-DC, 15V, 8.34A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Rating (Forced Cooling):125W @ 400LFM; Power Rating (Convection Cooling):-; Input Voltage VAC:85V AC to 264V AC; Output Voltage - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 15V, 8.34A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Rating (Forced Cooling):125W @ 400LFM; Power Rating (Convection Cooling):-; Input Voltage VAC:85V AC to 264V AC; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1951-TPI125-115A-J-ND 83AH0201
Product Name AC DC Converters Power Supply, Ac-Dc, 15V, 8.34A; Power Supply Approvals Traco Power
Type AC/DC Converter; 1 DC Power Supply
Form Factor Open Frame
Operating Temperature -40 to 85 C (-40 to 185 F)
AC Input Voltage 85.0 to 264.0 volts 85.0 to 264.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-1000W-48V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 48.0 volts
DC Output Power 1000 watts
View Details
Power Supplies - 5000007293-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
View Details
Switching Power Supplies - 1227685 - RS Components, Ltd.
Specs
Operating Temperature -40 C (-40 F)
Regulatory Compliance RoHS Compliant
DC Output Voltage 9.0 volts
View Details