TRACO Power North America, Inc. AC DC Converters TPP 30-112-D

Description
Enclosed AC DC Converters 1 Output 12V 2.5A 85 ~ 264 VAC, 120 ~ 370 VDC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 12V 2.5A 85 ~ 264 VAC, 120 ~ 370 VDC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1951-2867-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1951-2867-ND
AC DC Converters 1951-2867-ND
Enclosed AC DC Converters 1 Output 12V 2.5A 85 ~ 264 VAC, 120 ~ 370 VDC Input

Enclosed AC DC Converters 1 Output 12V 2.5A 85 ~ 264 VAC, 120 ~ 370 VDC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 12V, 2.5A; Power Supply Approvals Traco Power - 73AC5813 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 12V, 2.5A; Power Supply Approvals Traco Power
73AC5813
Power Supply, Ac-Dc, 12V, 2.5A; Power Supply Approvals Traco Power 73AC5813
POWER SUPPLY, AC-DC, 12V, 2.5A; Power Supply Approvals:ITE, Household & Medical; No. of Outputs:1 Output; Output Power Max:30W; Output Voltage - Output 1:12V; Output Current - Output 1:2.5A; Output Voltage - Output 2:-; Width:38.1mm RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 12V, 2.5A; Power Supply Approvals:ITE, Household & Medical; No. of Outputs:1 Output; Output Power Max:30W; Output Voltage - Output 1:12V; Output Current - Output 1:2.5A; Output Voltage - Output 2:-; Width:38.1mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1951-2867-ND 73AC5813
Product Name AC DC Converters Power Supply, Ac-Dc, 12V, 2.5A; Power Supply Approvals Traco Power
Type AC/DC Converter; Medical Power Supply; 1 DC Power Supply
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 2.5 amps 2.5 amps
AC Input Voltage 85.0 to 264.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Sinpro Adapter AC to DC 100-240V 63W 18V C14 DC Plug 180° (Medical use) - 96PSA-A63W18V1-M - Advantech
Specs
Type AC / DC Adapter; Medical Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
AC Input Current 1.62 amps
View Details
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP21
DC Output Voltage 24.0 volts
View Details
HPZ-Series - HP010ZIP025 - IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 4.00E-4 to 1.00E-3 amps
View Details
Power Supply - 65930431 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details