TRACO Power North America, Inc. AC DC Converters TPP 150-128A-J

Description
Open Frame AC DC Converters 1 Output 28V 5.36A 85 ~ 264 VAC, 120 ~ 370 VDC Input
Request a Quote Datasheet
Description
Open Frame AC DC Converters 1 Output 28V 5.36A 85 ~ 264 VAC, 120 ~ 370 VDC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1951-2845-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1951-2845-ND
AC DC Converters 1951-2845-ND
Open Frame AC DC Converters 1 Output 28V 5.36A 85 ~ 264 VAC, 120 ~ 370 VDC Input

Open Frame AC DC Converters 1 Output 28V 5.36A 85 ~ 264 VAC, 120 ~ 370 VDC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 28V, 3.93A; No. Of Outputs Traco Power - 95AC2308 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 28V, 3.93A; No. Of Outputs Traco Power
95AC2308
Power Supply, Ac-Dc, 28V, 3.93A; No. Of Outputs Traco Power 95AC2308
POWER SUPPLY, AC-DC, 28V, 3.93A; No. of Outputs:1 Output; Power Rating (Covection Cooling):150W; Power Rating (Forced Cooling):-; Input Voltage VAC:85V AC to 264V AC; Power Supply Output Type:Adjustable, Fixed; Output Voltage - RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 28V, 3.93A; No. of Outputs:1 Output; Power Rating (Covection Cooling):150W; Power Rating (Forced Cooling):-; Input Voltage VAC:85V AC to 264V AC; Power Supply Output Type:Adjustable, Fixed; Output Voltage - RoHS Compliant: Yes

Supplier's Site
Power Supply, Ac-Dc, 28V, 3.93A; No. Of Outputs Traco Power - 73AC5801 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 28V, 3.93A; No. Of Outputs Traco Power
73AC5801
Power Supply, Ac-Dc, 28V, 3.93A; No. Of Outputs Traco Power 73AC5801
POWER SUPPLY, AC-DC, 28V, 3.93A; No. of Outputs:1 Output; Power Rating (Forced Cooling):150W @ 10CFM; Power Rating (Convection Cooling):-; Input Voltage VAC:85V AC to 264V AC; Power Supply Output Type:Adjustable, Fixed RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 28V, 3.93A; No. of Outputs:1 Output; Power Rating (Forced Cooling):150W @ 10CFM; Power Rating (Convection Cooling):-; Input Voltage VAC:85V AC to 264V AC; Power Supply Output Type:Adjustable, Fixed RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1951-2845-ND 95AC2308
Product Name AC DC Converters Power Supply, Ac-Dc, 28V, 3.93A; No. Of Outputs Traco Power
Type AC/DC Converter; Medical Power Supply; 1 DC Power Supply
Form Factor Open Frame
Features Power Factor Correction
Operating Temperature -25 to 80 C (-13 to 176 F)
Unlock Full Specs
to access all available technical data

Similar Products

PSH3-30-220 Bench-top Power Supply - PSH3-30-220 - Placid Industries
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details
25W to 300W Medical AC-DC External Power Supplies - DTM300PW-540D1 - TDK-Lambda Europe GmbH
Specs
Type DC Power Supply
Operating Temperature -30 to 60 C (-22 to 140 F)
Regulatory Compliance Certifi cations - IEC/ES/EN60601-1, EN60601-1-11, CE Mark (LVD, EMC and RoHS). Designed to meet IEC60335-1
View Details