Isolated Module DC DC Converter 1 Output 5V 200mA 12V - 13.2V Input
DC-DC CONVERTER, 5V, 0.2A; Power Supply Approvals:ITE; Input Ratio:-; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:200mA; Output Voltage - Output 2:-; Isolation Voltage:3kV RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | 1951-2701-ND | 45Y3191 |
| Product Name | DC DC Converters | Dc-Dc Converter, 5V, 0.2A; Power Supply Approvals Traco Power |
| Type | DC-DC Converter; 1 | DC-DC Converter |
| Form Factor | Board Mount | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | |
| DC Output Current | 0.2000 amps | 0.2000 amps |
| DC Input Voltage | 12.0 to 13.2 volts |