TRACO Power North America, Inc. AC DC Converters TPI 65-115A-JP

Description
Open Frame AC DC Converters 1 Output 15V 4.34A 85 ~ 264 VAC, 120 ~ 370 VDC Input
Request a Quote Datasheet
Description
Open Frame AC DC Converters 1 Output 15V 4.34A 85 ~ 264 VAC, 120 ~ 370 VDC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1951-TPI65-115A-JP-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1951-TPI65-115A-JP-ND
AC DC Converters 1951-TPI65-115A-JP-ND
Open Frame AC DC Converters 1 Output 15V 4.34A 85 ~ 264 VAC, 120 ~ 370 VDC Input

Open Frame AC DC Converters 1 Output 15V 4.34A 85 ~ 264 VAC, 120 ~ 370 VDC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 15V, 4.34A; Power Supply Approvals Traco Power - 83AH0215 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 15V, 4.34A; Power Supply Approvals Traco Power
83AH0215
Power Supply, Ac-Dc, 15V, 4.34A; Power Supply Approvals Traco Power 83AH0215
POWER SUPPLY, AC-DC, 15V, 4.34A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):65W; Input Voltage VAC:85V AC to 264V AC; Output Voltage - Output 1:15V RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 15V, 4.34A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):65W; Input Voltage VAC:85V AC to 264V AC; Output Voltage - Output 1:15V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1951-TPI65-115A-JP-ND 83AH0215
Product Name AC DC Converters Power Supply, Ac-Dc, 15V, 4.34A; Power Supply Approvals Traco Power
Type AC/DC Converter; 1 DC Power Supply
Form Factor Open Frame
Operating Temperature -40 to 85 C (-40 to 185 F)
AC Input Voltage 85.0 to 264.0 volts 85.0 to 264.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

80 PLUS Platinum PS/2 ATX 3.1 1200W Power Supply - IPS-X64A1K2W-A - Advantech
Specs
Operating Temperature 0 to 50 C (32 to 122 F)
Regulatory Compliance CE / FCC / UL / CB / TUV / CCC / KC / BSMI / UKCA
DC Output Voltage 3.3 volts
View Details
2 suppliers
Microprocessor-ControlledElectronic Unit - EBS852 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details
CRT Power Supply - CRS180G60 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation, CRT Displays
Operating Temperature 0 to 50 C (32 to 122 F)
View Details