Texas Instruments Standard Linear and Logic DC DC Converters TPS82084SILR

Description
Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 6V 2A 2.5V - 6V Input
Request a Quote Datasheet
Description
Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 6V 2A 2.5V - 6V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 296-46279-2-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
296-46279-2-ND
DC DC Converters 296-46279-2-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 6V 2A 2.5V - 6V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 6V 2A 2.5V - 6V Input

Buy Now Datasheet
DC DC Converters - 296-46279-6-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
296-46279-6-ND
DC DC Converters 296-46279-6-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 6V 2A 2.5V - 6V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 6V 2A 2.5V - 6V Input

Buy Now Datasheet
DC DC Converters - 296-46279-1-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
296-46279-1-ND
DC DC Converters 296-46279-1-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 6V 2A 2.5V - 6V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 6V 2A 2.5V - 6V Input

Buy Now Datasheet
Dc/dc Conv, Sync Buck, 2.4Mhz, Usip-8; Dc / Dc Converter Type Texas Instruments - 28AH6204 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Sync Buck, 2.4Mhz, Usip-8; Dc / Dc Converter Type Texas Instruments
28AH6204
Dc/dc Conv, Sync Buck, 2.4Mhz, Usip-8; Dc / Dc Converter Type Texas Instruments 28AH6204
DC/DC CONV, SYNC BUCK, 2.4MHZ, USIP-8; DC / DC Converter Type:Micro SIP; Input Voltage Min:2.5V; Input Voltage Max:6V; No. of Outputs:1 Output; DC / DC Converter IC Case:µSIP; No. of Pins:8Pins; Output Current:2A; Output Voltage RoHS Compliant: Yes

DC/DC CONV, SYNC BUCK, 2.4MHZ, USIP-8; DC / DC Converter Type:Micro SIP; Input Voltage Min:2.5V; Input Voltage Max:6V; No. of Outputs:1 Output; DC / DC Converter IC Case:µSIP; No. of Pins:8Pins; Output Current:2A; Output Voltage RoHS Compliant: Yes

Supplier's Site
Power Supplies - Board Mount - DC DC Converters - TPS82084SILR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
TPS82084SILR
Power Supplies - Board Mount - DC DC Converters TPS82084SILR
DC DC CONVERTER 0.8-6V

DC DC CONVERTER 0.8-6V

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 296-46279-2-ND 28AH6204 TPS82084SILR
Product Name DC DC Converters Dc/dc Conv, Sync Buck, 2.4Mhz, Usip-8; Dc / Dc Converter Type Texas Instruments Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
DC Output Current 2 amps 2 amps
DC Input Voltage 2.5 to 6.0 volts 2.5 to 6.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

UDP6730 360W Basic DC Switching Power Supply 40V/30A - UDP6730 - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 40.0 volts
View Details
AC AC Wall Power Adapters - WAU200-600T-SG-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature -10 to 50 C (14 to 122 F)
View Details
Programmable Switching DC Power Supply - SPS5051X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
PS-24 Open Power Supply - PS-24 - Placid Industries, Inc.
Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 24.0 volts
View Details
2 suppliers