TRACO Power North America, Inc. AC DC Converters TMW 24-124

Description
Enclosed AC DC Converters 1 Output 24V 1A 85 ~ 264 VAC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 24V 1A 85 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1951-TMW24-124-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1951-TMW24-124-ND
AC DC Converters 1951-TMW24-124-ND
Enclosed AC DC Converters 1 Output 24V 1A 85 ~ 264 VAC Input

Enclosed AC DC Converters 1 Output 24V 1A 85 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 24V, 1A; Power Supply Approvals Traco Power - 57AJ6267 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 24V, 1A; Power Supply Approvals Traco Power
57AJ6267
Power Supply, Ac-Dc, 24V, 1A; Power Supply Approvals Traco Power 57AJ6267
POWER SUPPLY, AC-DC, 24V, 1A; Power Supply Approvals:ITE, Household & Medical; No. of Outputs:1Outputs; Output Power Max:24W; Output Voltage - Output 1:24V; Output Current - Output 1:1A; Output Voltage - Output 2:-; Product Range:TMWRoHS Compliant: Yes

POWER SUPPLY, AC-DC, 24V, 1A; Power Supply Approvals:ITE, Household & Medical; No. of Outputs:1Outputs; Output Power Max:24W; Output Voltage - Output 1:24V; Output Current - Output 1:1A; Output Voltage - Output 2:-; Product Range:TMWRoHS Compliant: Yes

Supplier's Site Datasheet
Power Supply, Ac-Dc, 24V, 1A Rohs Compliant Traco Power - 58AJ2769 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 24V, 1A Rohs Compliant Traco Power
58AJ2769
Power Supply, Ac-Dc, 24V, 1A Rohs Compliant Traco Power 58AJ2769
POWER SUPPLY, AC-DC, 24V, 1A ROHS COMPLIANT: YES

POWER SUPPLY, AC-DC, 24V, 1A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1951-TMW24-124-ND 57AJ6267 58AJ2769
Product Name AC DC Converters Power Supply, Ac-Dc, 24V, 1A; Power Supply Approvals Traco Power Power Supply, Ac-Dc, 24V, 1A Rohs Compliant Traco Power
Type AC/DC Converter; Medical Power Supply; 1 DC Power Supply DC Power Supply
Operating Temperature -20 to 80 C (-4 to 176 F)
AC Input Voltage 85.0 to 264.0 volts
DC Output Voltage 24.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PST2-24-220 Enclosed Power Supply - PST2-24-220 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 2 amps
View Details
1.5 - 30W DC-DC Converters - CCG1R5-12-03Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details