TRACO Power North America, Inc. AC DC Converters TPP 100-128A-J

Description
Open Frame AC DC Converters 1 Output 28V 3.58A 85 ~ 264 VAC, 120 ~ 370 VDC Input
Request a Quote Datasheet
Description
Open Frame AC DC Converters 1 Output 28V 3.58A 85 ~ 264 VAC, 120 ~ 370 VDC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1951-2839-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1951-2839-ND
AC DC Converters 1951-2839-ND
Open Frame AC DC Converters 1 Output 28V 3.58A 85 ~ 264 VAC, 120 ~ 370 VDC Input

Open Frame AC DC Converters 1 Output 28V 3.58A 85 ~ 264 VAC, 120 ~ 370 VDC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 28V, 3.58A; No. Of Outputs Traco Power - 85AC3293 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 28V, 3.58A; No. Of Outputs Traco Power
85AC3293
Power Supply, Ac-Dc, 28V, 3.58A; No. Of Outputs Traco Power 85AC3293
POWER SUPPLY, AC-DC, 28V, 3.58A; No. of Outputs:1 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):100W; Input Voltage VAC:85V AC to 264V AC; Power Supply Output Type:Adjustable, Fixed; Output Power Max:100WRoHS Compliant: Yes

POWER SUPPLY, AC-DC, 28V, 3.58A; No. of Outputs:1 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):100W; Input Voltage VAC:85V AC to 264V AC; Power Supply Output Type:Adjustable, Fixed; Output Power Max:100WRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1951-2839-ND 85AC3293
Product Name AC DC Converters Power Supply, Ac-Dc, 28V, 3.58A; No. Of Outputs Traco Power
Type AC/DC Converter; Medical Power Supply; 1 DC Power Supply
Form Factor Open Frame
Operating Temperature -25 to 85 C (-13 to 185 F)
AC Input Voltage 85.0 to 264.0 volts 85.0 to 264.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-1A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 12.0 volts
DC Output Current 1 amps
View Details
Power Supplies - 5000005857-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
View Details
Switching Power Supplies - 1227168 - RS Components, Ltd.
Specs
Type Medical Power Supply
Operating Temperature -40 C (-40 F)
Regulatory Compliance RoHS Compliant
View Details