TRACO Power North America, Inc. AC DC Converters TPP 15-109A-D

Description
Open Frame AC DC Converters 1 Output 9V 1.67A 85 ~ 264 VAC, 120 ~ 370 VDC Input
Request a Quote Datasheet
Description
Open Frame AC DC Converters 1 Output 9V 1.67A 85 ~ 264 VAC, 120 ~ 370 VDC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1951-2882-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1951-2882-ND
AC DC Converters 1951-2882-ND
Open Frame AC DC Converters 1 Output 9V 1.67A 85 ~ 264 VAC, 120 ~ 370 VDC Input

Open Frame AC DC Converters 1 Output 9V 1.67A 85 ~ 264 VAC, 120 ~ 370 VDC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 9V, 1.67A; No. Of Outputs Traco Power - 95AC2283 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 9V, 1.67A; No. Of Outputs Traco Power
95AC2283
Power Supply, Ac-Dc, 9V, 1.67A; No. Of Outputs Traco Power 95AC2283
POWER SUPPLY, AC-DC, 9V, 1.67A; No. of Outputs:1 Output; Power Rating (Covection Cooling):15W; Power Rating (Forced Cooling):-; Input Voltage VAC:85V AC to 264V AC; Power Supply Output Type:Adjustable, Fixed; Output Voltage - Output RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 9V, 1.67A; No. of Outputs:1 Output; Power Rating (Covection Cooling):15W; Power Rating (Forced Cooling):-; Input Voltage VAC:85V AC to 264V AC; Power Supply Output Type:Adjustable, Fixed; Output Voltage - Output RoHS Compliant: Yes

Supplier's Site
Power Supply, Ac-Dc, 9V, 1.67A; Power Supply Approvals Traco Power - 73AC5782 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 9V, 1.67A; Power Supply Approvals Traco Power
73AC5782
Power Supply, Ac-Dc, 9V, 1.67A; Power Supply Approvals Traco Power 73AC5782
POWER SUPPLY, AC-DC, 9V, 1.67A; Power Supply Approvals:ITE, Household & Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):15W; Input Voltage VAC:85V AC to 264V AC RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 9V, 1.67A; Power Supply Approvals:ITE, Household & Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):15W; Input Voltage VAC:85V AC to 264V AC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1951-2882-ND 95AC2283
Product Name AC DC Converters Power Supply, Ac-Dc, 9V, 1.67A; No. Of Outputs Traco Power
Type AC/DC Converter; Medical Power Supply; 1 DC Power Supply
Form Factor Board Mount; Open Frame
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 1.67 amps
Unlock Full Specs
to access all available technical data

Similar Products

Delta Adapter AC to DC 100-240V 60W 12V C14 DC Plug - 96PSA-A60W12V1-4 - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 40 C (32 to 104 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / RCM / CCC / PSE / KC / PSB / BSMI / BIS / IRAM
View Details
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 12.0 volts
View Details
3590-Series - 3590-2C20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage -10000.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details