TRACO Power North America, Inc. DC DC Converters TMV 2412D

Description
Isolated Module DC DC Converter 2 Output 12V -12V 42mA, 42mA 24V - 26.4V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 12V -12V 42mA, 42mA 24V - 26.4V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1951-2703-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1951-2703-ND
DC DC Converters 1951-2703-ND
Isolated Module DC DC Converter 2 Output 12V -12V 42mA, 42mA 24V - 26.4V Input

Isolated Module DC DC Converter 2 Output 12V -12V 42mA, 42mA 24V - 26.4V Input

Buy Now Datasheet
Dc-Dc Converter, 12V/-12V, 0.042/-0.042A; Power Supply Approvals Traco Power - 94T6077 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 12V/-12V, 0.042/-0.042A; Power Supply Approvals Traco Power
94T6077
Dc-Dc Converter, 12V/-12V, 0.042/-0.042A; Power Supply Approvals Traco Power 94T6077
DC-DC CONVERTER, 12V/-12V, 0.042/-0.042A; Power Supply Approvals:ITE; Input Ratio:-; Output Power Max:1W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:42mA; Output Voltage - Output 2:-12V RoHS Compliant: Yes

DC-DC CONVERTER, 12V/-12V, 0.042/-0.042A; Power Supply Approvals:ITE; Input Ratio:-; Output Power Max:1W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:42mA; Output Voltage - Output 2:-12V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1951-2703-ND 94T6077
Product Name DC DC Converters Dc-Dc Converter, 12V/-12V, 0.042/-0.042A; Power Supply Approvals Traco Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 0.0420 amps 0.0420 amps
DC Input Voltage 24.0 to 26.4 volts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS30-48-15S - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 15.0 volts
View Details
Microprocessor-ControlledElectronic Unit - EBN861 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
PowerFlex 750 Bus Supplies - 20J1F3D960LNDNNNNN-C1-P17 - Allen-Bradley / Rockwell Automation
Specs
Type DC Power Supply
View Details
Mini Encapsulated - PC Board Mounting DC-DC Converters, Single and Dual Tracking Outputs -  - Acopian Power Supplies
Specs
Type DC Power Supply; DC-DC Converter; AC/DC Converter
Technology Linear Power Supply
Form Factor Board Mount
View Details