TRACO Power North America, Inc. AC DC Converters TOP 60105

Description
Open Frame AC DC Converters 1 Output 5V 11A 90 ~ 264 VAC, 110 ~ 370 VDC Input
Request a Quote Datasheet
Description
Open Frame AC DC Converters 1 Output 5V 11A 90 ~ 264 VAC, 110 ~ 370 VDC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - TOP60105-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
TOP60105-ND
AC DC Converters TOP60105-ND
Open Frame AC DC Converters 1 Output 5V 11A 90 ~ 264 VAC, 110 ~ 370 VDC Input

Open Frame AC DC Converters 1 Output 5V 11A 90 ~ 264 VAC, 110 ~ 370 VDC Input

Buy Now Datasheet
Ac-Dc Converter, Open Frame, 1 O/p, 55W, 5V, 11A; No. Of Outputs Traco Power - 53W5591 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Open Frame, 1 O/p, 55W, 5V, 11A; No. Of Outputs Traco Power
53W5591
Ac-Dc Converter, Open Frame, 1 O/p, 55W, 5V, 11A; No. Of Outputs Traco Power 53W5591
AC-DC CONVERTER, OPEN FRAME, 1 O/P, 55W, 5V, 11A; No. of Outputs:1 Output; Power Supply Output Type:Fixed; Output Voltage - Output 1:5V; Output Current - Output 1:11A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

AC-DC CONVERTER, OPEN FRAME, 1 O/P, 55W, 5V, 11A; No. of Outputs:1 Output; Power Supply Output Type:Fixed; Output Voltage - Output 1:5V; Output Current - Output 1:11A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number TOP60105-ND 53W5591
Product Name AC DC Converters Ac-Dc Converter, Open Frame, 1 O/p, 55W, 5V, 11A; No. Of Outputs Traco Power
Type AC/DC Converter; 1 DC Power Supply; AC/DC Converter
Form Factor Open Frame
Operating Temperature -10 to 70 C (14 to 158 F)
AC Input Voltage 90.0 to 264.0 volts
DC Input Voltage 110.0 to 370.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS-12-2 Open Power Supply - PS-12-2 - Placid Industries
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 12.0 volts
View Details
1.5 - 30W DC-DC Converters - CCG1R5-12-03Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details