TRACO Power North America, Inc. AC DC Converters TOP 100-148

Description
Open Frame AC DC Converters 1 Output 48V 2.1A 90 ~ 132 VAC, 187 ~ 264 VAC Input
Request a Quote Datasheet
Description
Open Frame AC DC Converters 1 Output 48V 2.1A 90 ~ 132 VAC, 187 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1951-1250-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1951-1250-ND
AC DC Converters 1951-1250-ND
Open Frame AC DC Converters 1 Output 48V 2.1A 90 ~ 132 VAC, 187 ~ 264 VAC Input

Open Frame AC DC Converters 1 Output 48V 2.1A 90 ~ 132 VAC, 187 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 48V, 2.1A; Power Supply Approvals Traco Power - 96M8412 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 48V, 2.1A; Power Supply Approvals Traco Power
96M8412
Power Supply, Ac-Dc, 48V, 2.1A; Power Supply Approvals Traco Power 96M8412
POWER SUPPLY, AC-DC, 48V, 2.1A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):100W; Input Voltage VAC:90V AC to 264V AC; Output Voltage - Output 1:48V RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 48V, 2.1A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):100W; Input Voltage VAC:90V AC to 264V AC; Output Voltage - Output 1:48V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1951-1250-ND 96M8412
Product Name AC DC Converters Power Supply, Ac-Dc, 48V, 2.1A; Power Supply Approvals Traco Power
Type AC/DC Converter; 1 DC Power Supply
Form Factor Open Frame
Operating Temperature -25 to 70 C (-13 to 158 F)
AC Input Voltage 90.0 to 264.0 volts 90.0 to 264.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-450W-48V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 48.0 volts
DC Output Power 450 watts
View Details
Power Supplies - 5000005349-SE - TE Connectivity
Specs
DC Output Voltage 12.0 volts
DC Output Current 10 amps
View Details
Switching Power Supplies - 1227742 - RS Components, Ltd.
Specs
Operating Temperature -20 C (-4 F)
Regulatory Compliance RoHS Compliant
DC Output Voltage 3.3 volts
View Details