TRACO Power North America, Inc. AC DC Converters TPI 180-112A-M

Description
Open Frame AC DC Converters 1 Output 12V 15A 85 ~ 264 VAC, 100 ~ 240 VAC, 120 ~ 370 VDC Input
Request a Quote Datasheet
Description
Open Frame AC DC Converters 1 Output 12V 15A 85 ~ 264 VAC, 100 ~ 240 VAC, 120 ~ 370 VDC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1951-TPI180-112A-M-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1951-TPI180-112A-M-ND
AC DC Converters 1951-TPI180-112A-M-ND
Open Frame AC DC Converters 1 Output 12V 15A 85 ~ 264 VAC, 100 ~ 240 VAC, 120 ~ 370 VDC Input

Open Frame AC DC Converters 1 Output 12V 15A 85 ~ 264 VAC, 100 ~ 240 VAC, 120 ~ 370 VDC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 12V, 15A; Power Supply Approvals Traco Power - 08AK9184 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 12V, 15A; Power Supply Approvals Traco Power
08AK9184
Power Supply, Ac-Dc, 12V, 15A; Power Supply Approvals Traco Power 08AK9184
POWER SUPPLY, AC-DC, 12V, 15A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):180W; Input Voltage VAC:85V AC to 264V AC; Output Voltage - Output 1:12V RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 12V, 15A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):180W; Input Voltage VAC:85V AC to 264V AC; Output Voltage - Output 1:12V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1951-TPI180-112A-M-ND 08AK9184
Product Name AC DC Converters Power Supply, Ac-Dc, 12V, 15A; Power Supply Approvals Traco Power
Type AC/DC Converter; 1 DC Power Supply
Form Factor Open Frame
Features Power Factor Correction
Operating Temperature -40 to 85 C (-40 to 185 F)
AC Input Voltage 85.0 to 264.0 volts 85.0 to 264.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Industrial, DIN Rail Power Supplies - 1920-PSD-6024-ND - DigiKey
Specs
Type 1
Operating Temperature -20 to 50 C (-4 to 122 F)
DC Output Current 2.5 amps
View Details
2 suppliers
Delta Adapter AC to DC 100-240V 60W 12V C14 Lockable DC Plug - 96PSA-A60W12W7-3 - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 40 C (32 to 104 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / RCM / CCC / PSE / KC / PSB / BSMI / BIS / IRAM
View Details
2 suppliers
Power Supply, ALNC 24VDC/AC - S3420D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
UDP6731 360W Basic DC Switching Power Supply 80V/15A - UDP6731 - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 80.0 volts
View Details