DigiKey Datasheets for Power Supplies
Power supplies are electrical devices that deliver electric power to one or several loads. They generate the output power by converting an input signal into an output signal.
Power Supplies: Learn more
Page:
1
50
100
150
200
210
220
230
240
250
260
264
265
266
267
268
269
270
271
272
273
274
275
276
280
290
300
310
320
330
332
| Product Name | Notes |
|---|---|
| AC/DC CONVERTER 12V 54W | |
| AC/DC CONVERTER 24V 31W | |
| AC/DC CONVERTER 24V 60W | |
| AC/DC DIN RAIL SUPPLY 12V 15W | |
| AC/DC DIN RAIL SUPPLY 12V 25W | |
| AC/DC DIN RAIL SUPPLY 12V 54W | |
| AC/DC DIN RAIL SUPPLY 24V 120W | |
| AC/DC DIN RAIL SUPPLY 24V 15W | |
| AC/DC DIN RAIL SUPPLY 24V 36W | |
| AC/DC DIN RAIL SUPPLY 24V 60W | |
| AC/DC DIN RAIL SUPPLY 24V 91W | |
| DC DC CONVERTER 0.75-3.3V | |
| DC DC Converter Output Input | |
| Enclosed AC DC Converters 1 Output 12V 12.5A 88 ~ 264 VAC, 124 ~ 370 VDC Input | |
| Enclosed AC DC Converters 1 Output 12V 125A 90 ~ 264 VAC, 127 ~ 370 VDC Input | |
| Enclosed AC DC Converters 1 Output 12V 25A 88 ~ 264 VAC, 124 ~ 370 VDC Input | |
| Enclosed AC DC Converters 1 Output 12V 7A 85 ~ 264 VAC Input | |
| Enclosed AC DC Converters 1 Output 15V 3.4A 85 ~ 264 VAC Input | |
| Enclosed AC DC Converters 1 Output 24V 12.5A 88 ~ 264 VAC, 124 ~ 370 VDC Input | |
| Enclosed AC DC Converters 1 Output 24V 6.25A 88 ~ 264 VAC, 124 ~ 370 VDC Input | |
| Enclosed AC DC Converters 1 Output 24V 63A 90 ~ 264 VAC, 127 ~ 370 VDC Input | |
| Enclosed AC DC Converters 1 Output 48V 3.125A 88 ~ 264 VAC, 124 ~ 370 VDC Input | |
| Enclosed AC DC Converters 1 Output 48V 32A 90 ~ 264 VAC, 127 ~ 370 VDC Input | |
| Enclosed AC DC Converters 1 Output 48V 6.25A 88 ~ 264 VAC, 124 ~ 370 VDC Input | |
| Enclosed DC DC Converter 1 Output 12V 1.3A 36V Input | |
| Enclosed DC DC Converter 1 Output 12V 1.3A 76V Input | |
| Enclosed DC DC Converter 1 Output 12V 2.5A 36V Input | |
| Enclosed DC DC Converter 1 Output 12V 2.5A 76V Input | |
| Enclosed DC DC Converter 1 Output 12V 6.7A 36V Input | |
| Enclosed DC DC Converter 1 Output 12V 6.7A 76V Input | |
| Enclosed DC DC Converter 1 Output 15V 1A 36V Input | |
| Enclosed DC DC Converter 1 Output 15V 1A 76V Input | |
| Enclosed DC DC Converter 1 Output 15V 2A 36V Input | |
| Enclosed DC DC Converter 1 Output 15V 2A 76V Input | |
| Enclosed DC DC Converter 1 Output 15V 5.4A 36V Input | |
| Enclosed DC DC Converter 1 Output 15V 5.4A 76V Input | |
| Enclosed DC DC Converter 1 Output 3.3V 18A 36V Input | |
| Enclosed DC DC Converter 1 Output 3.3V 18A 76V Input | |
| Enclosed DC DC Converter 1 Output 3.3V 4A 36V Input | |
| Enclosed DC DC Converter 1 Output 3.3V 4A 76V Input | |
| Enclosed DC DC Converter 1 Output 3.3V 7.5A 36V Input | |
| Enclosed DC DC Converter 1 Output 3.3V 7.5A 76V Input | |
| Enclosed DC DC Converter 1 Output 5V 16A 36V Input | |
| Enclosed DC DC Converter 1 Output 5V 16A 76V Input | |
| Enclosed DC DC Converter 1 Output 5V 3A 36V Input | |
| Enclosed DC DC Converter 1 Output 5V 3A 76V Input | |
| Enclosed DC DC Converter 1 Output 5V 6A 36V Input | |
| Enclosed DC DC Converter 1 Output 5V 6A 76V Input | |
| Enclosed DC DC Converter 2 Output 12V -12V 1.25A, 1.25A 36V Input | |
| Enclosed DC DC Converter 2 Output 12V -12V 1.25A, 1.25A 76V Input | |
| Enclosed DC DC Converter 2 Output 12V -12V 650mA, 650mA 36V Input | |
| Enclosed DC DC Converter 2 Output 12V -12V 650mA, 650mA 76V Input | |
| Enclosed DC DC Converter 2 Output 15V -15V 1A, 1A 36V Input | |
| Enclosed DC DC Converter 2 Output 15V -15V 1A, 1A 76V Input | |
| Enclosed DC DC Converter 2 Output 15V -15V 500mA, 500mA 36V Input | |
| Enclosed DC DC Converter 2 Output 15V -15V 500mA, 500mA 76V Input | |
| Enclosed DC DC Converter 2 Output 5V -5V 1.5A, 1.5A 36V Input | |
| Enclosed DC DC Converter 2 Output 5V -5V 1.5A, 1.5A 76V Input | |
| Enclosed DC DC Converter 2 Output 5V -5V 2A, 2A 36V Input | |
| Enclosed DC DC Converter 2 Output 5V -5V 2A, 2A 76V Input | |
| Intermediate Bus Converter DC DC Converter 1 Output 12V 10A 36V - 75V Input | |
| Intermediate Bus Converter DC DC Converter 1 Output 12V 20A 36V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 1.2V 15A 18V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 1.2V 25A 36V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 1.2V 50A 36V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 1.5V 25A 36V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 1 Output 12V 1.3A 36V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 12V 167mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 1 Output 12V 167mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 1 Output 12V 167mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 1 Output 12V 1A 9V - 18V Input | |
| Isolated Module DC DC Converter 1 Output 12V 2.1A 36V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 12V 250mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 1 Output 12V 250mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 1 Output 12V 250mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 1 Output 12V 42mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 1 Output 12V 42mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 1 Output 12V 42mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 1 Output 12V 42mA 43.2V - 52.8V Input | |
| Isolated Module DC DC Converter 1 Output 12V 4A 18V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 12V 4A 36V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 12V 7A 36V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 12V 84mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 1 Output 12V 84mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 1 Output 12V 84mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 1 Output 12V 84mA 43.2V - 52.8V Input | |
| Isolated Module DC DC Converter 1 Output 12V 900mA 4.5V - 9V Input | |
| Isolated Module DC DC Converter 1 Output 15V 133mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 1 Output 15V 133mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 1 Output 15V 133mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 1 Output 15V 200mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 1 Output 15V 200mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 1 Output 15V 200mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 1 Output 15V 3.3A 36V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 15V 34mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 1 Output 15V 34mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 1 Output 15V 34mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 1 Output 15V 34mA 43.2V - 52.8V Input | |
| Isolated Module DC DC Converter 1 Output 15V 67mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 1 Output 15V 67mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 1 Output 15V 67mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 1 Output 15V 67mA 43.2V - 52.8V Input | |
| Isolated Module DC DC Converter 1 Output 15V 700mA 4.5V - 9V Input | |
| Isolated Module DC DC Converter 1 Output 2.5V 15A 18V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 2.5V 30A 36V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 10A 36V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 15A 18V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 15A 36V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 2.6A 4.5V - 9V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 20A 36V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 25A 36V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 30A 36V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 5A 36V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 5V 100mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 1 Output 5V 100mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 1 Output 5V 100mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 1 Output 5V 100mA 43.2V - 52.8V Input | |
| Isolated Module DC DC Converter 1 Output 5V 10A 18V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 5V 10A 36V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 5V 12A 36V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 5V 13A 36V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 5V 200mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 1 Output 5V 200mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 1 Output 5V 200mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 1 Output 5V 200mA 43.2V - 52.8V Input | |
| Isolated Module DC DC Converter 1 Output 5V 20A 36V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 5V 2A 4.5V - 9V Input | |
| Isolated Module DC DC Converter 1 Output 5V 2A 9V - 18V Input | |
| Isolated Module DC DC Converter 1 Output 5V 3A 36V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 5V 400mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 1 Output 5V 400mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 1 Output 5V 400mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 1 Output 5V 5A 36V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 5V 600mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 1 Output 5V 600mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 1 Output 5V 600mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 1 Output 6V 17A 36V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 6V 8A 18V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 6V 8A 36V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 8V 5.3A 18V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 9V 100mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 1 Output 9V 100mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 1 Output 9V 100mA 43.2V - 52.8V Input | |
| Isolated Module DC DC Converter 1 Output 9V 56mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 1 Output 9V 56mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 1 Output 9V 56mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 1 Output 9V 56mA 43.2V - 52.8V Input | |
| Isolated Module, Conformal Coated DC DC Converter 1 Output 12V 900mA 4.5V - 9V Input | |
| Isolated Module, Conformal Coated DC DC Converter 1 Output 15V 700mA 4.5V - 9V Input | |
| Isolated Module, Conformal Coated DC DC Converter 1 Output 3.3V 2.6A 4.5V - 9V Input | |
| Isolated Module, Conformal Coated DC DC Converter 1 Output 5V 2A 4.5V - 9V Input | |
| Isolated Module, Conformal Coated DC DC Converter 1 Output 5V 2A 9V - 18V Input | |
| Linear Regulator Replacement DC DC Converter 1 Output 1.5V 1A 4.75V - 18V Input | |
| Linear Regulator Replacement DC DC Converter 1 Output 1.5V 500mA 4.75V - 32V Input | |
| Linear Regulator Replacement DC DC Converter 1 Output 1.5V 500mA 4.75V - 34V Input | |
| Linear Regulator Replacement DC DC Converter 1 Output 1.8V 1A 4.75V - 18V Input | |
| Linear Regulator Replacement DC DC Converter 1 Output 1.8V 500mA 4.75V - 32V Input | |
| Linear Regulator Replacement DC DC Converter 1 Output 1.8V 500mA 4.75V - 34V Input | |
| Linear Regulator Replacement DC DC Converter 1 Output 12V 500mA 15V - 32V Input | |
| Linear Regulator Replacement DC DC Converter 1 Output 12V 500mA 15V - 34V Input | |
| Linear Regulator Replacement DC DC Converter 1 Output 12V 500mA 17V - 72V Input | |
| Linear Regulator Replacement DC DC Converter 1 Output 15V 400mA 21V - 72V Input | |
| Linear Regulator Replacement DC DC Converter 1 Output 15V 500mA 18V - 32V Input | |
| Linear Regulator Replacement DC DC Converter 1 Output 15V 500mA 18V - 34V Input | |
| Linear Regulator Replacement DC DC Converter 1 Output 2.5V 1A 4.75V - 18V Input | |
| Linear Regulator Replacement DC DC Converter 1 Output 2.5V 500mA 4.75V - 32V Input | |
| Linear Regulator Replacement DC DC Converter 1 Output 2.5V 500mA 4.75V - 34V Input | |
| Linear Regulator Replacement DC DC Converter 1 Output 3.3V 1A 4.75V - 18V Input | |
| Linear Regulator Replacement DC DC Converter 1 Output 3.3V 500mA 4.75V - 32V Input | |
| Linear Regulator Replacement DC DC Converter 1 Output 3.3V 500mA 4.75V - 34V Input | |
| Linear Regulator Replacement DC DC Converter 1 Output 3.3V 500mA 9V - 72V Input | |
| Linear Regulator Replacement DC DC Converter 1 Output 5V 1A 6.5V - 18V Input | |
| Linear Regulator Replacement DC DC Converter 1 Output 5V 500mA 6.5V - 32V Input | |
| Linear Regulator Replacement DC DC Converter 1 Output 5V 500mA 6.5V - 34V Input | |
| Linear Regulator Replacement DC DC Converter 1 Output 5V 500mA 9V - 72V Input | |
| Linear Regulator Replacement DC DC Converter 1 Output 6.5V 500mA 8V - 32V Input | |
| Linear Regulator Replacement DC DC Converter 1 Output 6.5V 500mA 8V - 34V Input | |
| Linear Regulator Replacement DC DC Converter 1 Output 6.5V 500mA 9V - 72V Input | |
| Linear Regulator Replacement DC DC Converter 1 Output 7.2V 500mA 14V - 72V Input | |
| Linear Regulator Replacement DC DC Converter 1 Output 7.2V 500mA 9V - 34V Input | |
| Linear Regulator Replacement DC DC Converter 1 Output 9V 500mA 11V - 32V Input | |
| Linear Regulator Replacement DC DC Converter 1 Output 9V 500mA 11V - 34V Input | |
| Linear Regulator Replacement DC DC Converter 1 Output 9V 500mA 14V - 72V Input | |
| Non-Isolated PoL Module DC DC Converter 1 Output 0.6 ~ 2V 30A 4.5V - 13.2V Input | |
| Non-Isolated PoL Module DC DC Converter 1 Output 0.6 ~ 2V 50A 7.5V - 13.2V Input | |
| Non-Isolated PoL Module DC DC Converter 1 Output 0.6 ~ 5.2V 80A 7.5V - 14V Input | |
| Non-Isolated PoL Module DC DC Converter 1 Output 0.6 ~ 5.5V 3A 5.5V - 13.2V Input | |
| Non-Isolated PoL Module DC DC Converter 1 Output 0.6 ~ 5.5V 6A 5.5V - 13.2V Input | |
| Non-Isolated PoL Module DC DC Converter 1 Output 0.75 ~ 5.5V 6A 8.3V - 14V Input | |
| Non-Isolated PoL Module DC DC Converter 1 Output 0.75 ~ 5V 10A 8.3V - 14V Input | |
| Non-Isolated PoL Module DC DC Converter 1 Output 0.75 ~ 5V 16A 8.3V - 14V Input | |
| Non-Isolated PoL Module DC DC Converter 1 Output 0.75 ~ 5V 6A 4.5V - 14V Input | |
| Non-Isolated PoL Module DC DC Converter 1 Output 0.9 ~ 3.3V 8A 4.5V - 5.5V Input | |
| Non-Isolated PoL Module DC DC Converter 1 Output 1.2V 1A 3V - 5.5V Input | |
| Non-Isolated PoL Module DC DC Converter 1 Output 1.2V 1A 4.6V - 36V Input | |
| Non-Isolated PoL Module DC DC Converter 1 Output 1.5V 1A 3V - 5.5V Input | |
| Non-Isolated PoL Module DC DC Converter 1 Output 1.5V 1A 4.6V - 36V Input | |
| Non-Isolated PoL Module DC DC Converter 1 Output 1.8V 1A 3V - 5.5V Input | |
| Non-Isolated PoL Module DC DC Converter 1 Output 1.8V 1A 4.6V - 36V Input | |
| Non-Isolated PoL Module DC DC Converter 1 Output 12V 1A 15V - 36V Input | |
| Non-Isolated PoL Module DC DC Converter 1 Output 12V 500mA 17V - 72V Input | |
| Non-Isolated PoL Module DC DC Converter 1 Output 15V 1A 18V - 36V Input | |
| Non-Isolated PoL Module DC DC Converter 1 Output 15V 400mA 21V - 72V Input | |
| Non-Isolated PoL Module DC DC Converter 1 Output 2.5V 1A 3.8V - 5.5V Input | |
| Non-Isolated PoL Module DC DC Converter 1 Output 2.5V 1A 4.6V - 36V Input | |
| Non-Isolated PoL Module DC DC Converter 1 Output 3.3 ~ 5V 6A 8V - 36V Input | |
| Non-Isolated PoL Module DC DC Converter 1 Output 3.3V 1A 4.75V - 36V Input | |
| Non-Isolated PoL Module DC DC Converter 1 Output 3.3V 500mA 9V - 72V Input | |
| Non-Isolated PoL Module DC DC Converter 1 Output 5V 1A 6.5V - 36V Input | |
| Non-Isolated PoL Module DC DC Converter 1 Output 5V 500mA 9V - 72V Input | |
| Non-Isolated PoL Module DC DC Converter 1 Output 6.5V 1A 9V - 36V Input | |
| Non-Isolated PoL Module DC DC Converter 1 Output 6.5V 500mA 9V - 72V Input | |
| Non-Isolated PoL Module DC DC Converter 1 Output 7.2V 500mA 14V - 72V Input | |
| Non-Isolated PoL Module DC DC Converter 1 Output 9V 1A 12V - 36V Input | |
| Non-Isolated PoL Module DC DC Converter 1 Output 9V 500mA 14V - 72V Input | |
| Open Frame DC DC Converter 1 Output 12V 1.3A 36V Input | |
| Open Frame DC DC Converter 1 Output 12V 1.3A 76V Input | |
| Open Frame DC DC Converter 1 Output 12V 2.5A 36V Input | |
| Open Frame DC DC Converter 1 Output 12V 2.5A 76V Input | |
| Open Frame DC DC Converter 1 Output 15V 1A 36V Input | |
| Open Frame DC DC Converter 1 Output 15V 1A 76V Input | |
| Open Frame DC DC Converter 1 Output 15V 2A 36V Input | |
| Open Frame DC DC Converter 1 Output 15V 2A 76V Input | |
| Open Frame DC DC Converter 1 Output 3.3V 4A 36V Input | |
| Open Frame DC DC Converter 1 Output 3.3V 4A 76V Input | |
| Open Frame DC DC Converter 1 Output 3.3V 7.5A 36V Input | |
| Open Frame DC DC Converter 1 Output 3.3V 7.5A 76V Input | |
| Open Frame DC DC Converter 1 Output 5V 3A 36V Input | |
| Open Frame DC DC Converter 1 Output 5V 3A 76V Input | |
| Open Frame DC DC Converter 1 Output 5V 6A 36V Input | |
| Open Frame DC DC Converter 1 Output 5V 6A 76V Input | |
| Open Frame DC DC Converter 2 Output 12V -12V 1.25A, 1.25A 36V Input | |
| Open Frame DC DC Converter 2 Output 12V -12V 1.25A, 1.25A 76V Input | |
| Open Frame DC DC Converter 2 Output 12V -12V 650mA, 650mA 36V Input | |
| Open Frame DC DC Converter 2 Output 12V -12V 650mA, 650mA 76V Input | |
| Open Frame DC DC Converter 2 Output 15V -15V 1A, 1A 36V Input | |
| Open Frame DC DC Converter 2 Output 15V -15V 1A, 1A 76V Input | |
| Open Frame DC DC Converter 2 Output 15V -15V 500mA, 500mA 36V Input | |
| Open Frame DC DC Converter 2 Output 15V -15V 500mA, 500mA 76V Input | |
| Open Frame DC DC Converter 2 Output 5V -5V 1.5A, 1.5A 36V Input | |
| Open Frame DC DC Converter 2 Output 5V -5V 1.5A, 1.5A 76V Input | |
| Open Frame DC DC Converter 2 Output 5V -5V 2A, 2A 36V Input | |
| Open Frame DC DC Converter 2 Output 5V -5V 2A, 2A 76V Input | |
| SMD POL 1A ; 3~14VIN, 0.9~5.5VO | |
| SMD POL12A NEG;3~14VI,0.6~5.5VO |
| << Prev | Next >> |