Texas Instruments Standard Linear and Logic Power Supplies Board Mount DCDC Converters - TPS82150SILT TPS82150SILT

Description
Manufacturer: Texas Instruments Win Source Part Number: 852339-TPS82150SILT Series: MicroSip™ Features: DC DC Converter 1 Output - Input Package: Reel - TR Family Name: TPS82150 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8504.40.8500 Other Part Number: TPS82150SILT-ND, 296-47090-6, 296-47090-2, 296-47090-1
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 852339-TPS82150SILT Series: MicroSip™ Features: DC DC Converter 1 Output - Input Package: Reel - TR Family Name: TPS82150 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8504.40.8500 Other Part Number: TPS82150SILT-ND, 296-47090-6, 296-47090-2, 296-47090-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - TPS82150SILT
852339-TPS82150SILT
Power Supplies Board Mount DCDC Converters - TPS82150SILT 852339-TPS82150SILT
Manufacturer: Texas Instruments Win Source Part Number: 852339-TPS82150SILT Series: MicroSip™ Features: DC DC Converter 1 Output - Input Package: Reel - TR Family Name: TPS82150 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8504.40.8500 Other Part Number: TPS82150SILT-ND, 296-47090-6, 296-47090-2, 296-47090-1

Manufacturer: Texas Instruments
Win Source Part Number: 852339-TPS82150SILT
Series: MicroSip™
Features: DC DC Converter 1 Output - Input
Package: Reel - TR
Family Name: TPS82150
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited
Quantity per package: 250
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.40.8500
Other Part Number: TPS82150SILT-ND, 296-47090-6, 296-47090-2, 296-47090-1

Buy Now Datasheet
DC DC Converters - 296-47090-6-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
296-47090-6-ND
DC DC Converters 296-47090-6-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.9 ~ 6V 1A 3V - 17V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.9 ~ 6V 1A 3V - 17V Input

Buy Now Datasheet
DC DC Converters - 296-47090-2-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
296-47090-2-ND
DC DC Converters 296-47090-2-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.9 ~ 6V 1A 3V - 17V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.9 ~ 6V 1A 3V - 17V Input

Buy Now Datasheet
DC DC Converters - 296-47090-1-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
296-47090-1-ND
DC DC Converters 296-47090-1-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.9 ~ 6V 1A 3V - 17V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.9 ~ 6V 1A 3V - 17V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - TPS82150SILT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
TPS82150SILT
Power Supplies - Board Mount - DC DC Converters TPS82150SILT
DC DC CONVERTER 0.9-6V

DC DC CONVERTER 0.9-6V

Supplier's Site
Dc/dc Conv, Pol, Sync Buck, 2.5Mhz, Usip; Dc / Dc Converter Type Texas Instruments - 33AH5408 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Pol, Sync Buck, 2.5Mhz, Usip; Dc / Dc Converter Type Texas Instruments
33AH5408
Dc/dc Conv, Pol, Sync Buck, 2.5Mhz, Usip; Dc / Dc Converter Type Texas Instruments 33AH5408
DC/DC CONV, POL, SYNC BUCK, 2.5MHZ, USIP; DC / DC Converter Type:Module; Input Voltage Min:3V; Input Voltage Max:17V; No. of Outputs:1 Output; DC / DC Converter IC Case:µSIP; No. of Pins:8Pins; Output Current:1A; Output Voltage RoHS Compliant: Yes

DC/DC CONV, POL, SYNC BUCK, 2.5MHZ, USIP; DC / DC Converter Type:Module; Input Voltage Min:3V; Input Voltage Max:17V; No. of Outputs:1 Output; DC / DC Converter IC Case:µSIP; No. of Pins:8Pins; Output Current:1A; Output Voltage RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 852339-TPS82150SILT 296-47090-6-ND TPS82150SILT 33AH5408
Product Name Power Supplies Board Mount DCDC Converters - TPS82150SILT DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc/dc Conv, Pol, Sync Buck, 2.5Mhz, Usip; Dc / Dc Converter Type Texas Instruments
Form Factor Board Mount Board Mount Board Mount
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to ? C (-40 to ? F)
DC Output Current 1 amps 1 amps
DC Input Voltage 3.0 to 17.0 volts 3.0 to 17.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - 5000011493-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
DC Output Current 5 amps
View Details
Programmable Power / 3U Programmable DC Power - ea-psbe-10500-30-3u-27481 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 500.0 volts
AC Output Current 0.0 to 30 amps
View Details
RD-Series - RD005RIP025 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 1.25E-4 to 2.50E-4 amps
View Details
Programmable DC Current Source - Model 121 - Lake Shore Cryotronics, Inc.
Specs
Type Current Source
Form Factor Desktop / Free Standing
Applications Testing, Measuring, and Operating Resistive and Semiconductor Devices
View Details