TDK-Lambda Americas Inc. AC-DC Power Supplies TPF45000-385

Description
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Request a Quote Datasheet
Description
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC-DC Power Supplies - TPF45000-385 - TDK-Lambda Americas Inc.
National City, CA, United States
AC-DC Power Supplies
TPF45000-385
AC-DC Power Supplies TPF45000-385
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.

AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.

Supplier's Site
45kW 385V rack mount power supply - TPF45000-385 - TDK-Lambda Europe GmbH
Achern, Germany
45kW 385V rack mount power supply
TPF45000-385
45kW 385V rack mount power supply TPF45000-385
The TPF45000-385 non-isolated AC-DC power supply was developed for use in distributed power architectures (DPA). The 98% efficient, 45kW rated TPF45000 provides a regulated 385Vdc output with an output current of up to 117A. The very low internal losses enable the use of cooling by fans, avoiding the complexity of water cooling. This industrial grade product can be used in semiconductor test and burn in systems, replacing multiple traditional AC-DC power supplies driving 48V input DC-DC converters at localized load points. High current bus bars are no longer required when utilizing the TPF’s 380V output, which provides power to similar DC-DC converters accepting 200-420Vdc inputs. The series can deliver up to 45kW of output power in a less than 3U high package and operates from a wide range Delta or Wye 360 - 528Vac three phase input. The unit can operate at full load in ambient temperatures from -10 to 50oC (-20oC start-up). The enclosure measures 450mm wide (excluding side rack mount flanges) 113mm high and has a depth of 533mm. The weight of the product is 30kg. Features 400/440/480 Vac (Nominal) 3 Phase Delta or Wye Inputs PMBus™ and USB Interfaces -20°C (Start-Up) to +50°C Operation 98% Efficient Less than 30kg Weight Applications for this product General Purpose Industrial Test & Measurement LED Lighting & Signs Semiconductor Fabrication

The TPF45000-385 non-isolated AC-DC power supply was developed for use in distributed power architectures (DPA). The 98% efficient, 45kW rated TPF45000 provides a regulated 385Vdc output with an output current of up to 117A. The very low internal losses enable the use of cooling by fans, avoiding the complexity of water cooling.
This industrial grade product can be used in semiconductor test and burn in systems, replacing multiple traditional AC-DC power supplies driving 48V input DC-DC converters at localized load points. High current bus bars are no longer required when utilizing the TPF’s 380V output, which provides power to similar DC-DC converters accepting 200-420Vdc inputs.
The series can deliver up to 45kW of output power in a less than 3U high package and operates from a wide range Delta or Wye 360 - 528Vac three phase input. The unit can operate at full load in ambient temperatures from -10 to 50oC (-20oC start-up). The enclosure measures 450mm wide (excluding side rack mount flanges) 113mm high and has a depth of 533mm. The weight of the product is 30kg.

Features

  • 400/440/480 Vac (Nominal) 3 Phase Delta or Wye Inputs
  • PMBus™ and USB Interfaces
  • -20°C (Start-Up) to +50°C Operation
  • 98% Efficient
  • Less than 30kg Weight

Applications for this product

  • General Purpose Industrial
  • Test & Measurement
  • LED Lighting & Signs
  • Semiconductor Fabrication
Supplier's Site Datasheet
Ac-Dc, 350-528Vac 3 Phase, Output 385V 117A, 45000W Rohs Compliant Tdk-Lambda - 33AK4197 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc, 350-528Vac 3 Phase, Output 385V 117A, 45000W Rohs Compliant Tdk-Lambda
33AK4197
Ac-Dc, 350-528Vac 3 Phase, Output 385V 117A, 45000W Rohs Compliant Tdk-Lambda 33AK4197
AC-DC, 350-528VAC 3 PHASE, OUTPUT 385V 117A, 45000W ROHS COMPLIANT: YES

AC-DC, 350-528VAC 3 PHASE, OUTPUT 385V 117A, 45000W ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Americas Inc. TDK-Lambda Europe GmbH Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number TPF45000-385 TPF45000-385 33AK4197
Product Name AC-DC Power Supplies 45kW 385V rack mount power supply Ac-Dc, 350-528Vac 3 Phase, Output 385V 117A, 45000W Rohs Compliant Tdk-Lambda
Type DC Power Supply DC Power Supply DC Power Supply
Technology Switching Power Supply
Features 400/440/480VAC 3Ph. Delta or Wye PMBus™ and USB Interfaces Up to 10 4500W modules
Operating Temperature -20 to 50 C (-4 to 122 F) -10 to 50 C (14 to 122 F)
Regulatory Compliance CSA62368-1 EN62368-1 UL62368-1 RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Supplies - 152A-1.5KV-NEG - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Features Power Factor Correction; 7U rack mount / bench top 400 or 480VAC 3ph input Optional current control Water cooled
View Details
High Voltage Power Supplies - 802-OEM-10KV-POS-3P400 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
High Voltage Power Supplies - 203S-15kV-POS-3P480 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
AC-DC Power Supplies - CUS200M-12 - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Form Factor Open Frame
View Details
5 suppliers