TRACO Power North America, Inc. AC DC Converters TPP 150-124A-J

Description
Open Frame AC DC Converters 1 Output 24V 6.25A 85 ~ 264 VAC, 120 ~ 370 VDC Input
Request a Quote Datasheet
Description
Open Frame AC DC Converters 1 Output 24V 6.25A 85 ~ 264 VAC, 120 ~ 370 VDC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1951-2844-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1951-2844-ND
AC DC Converters 1951-2844-ND
Open Frame AC DC Converters 1 Output 24V 6.25A 85 ~ 264 VAC, 120 ~ 370 VDC Input

Open Frame AC DC Converters 1 Output 24V 6.25A 85 ~ 264 VAC, 120 ~ 370 VDC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 24V, 4.59A; Power Supply Approvals Traco Power - 73AC5800 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 24V, 4.59A; Power Supply Approvals Traco Power
73AC5800
Power Supply, Ac-Dc, 24V, 4.59A; Power Supply Approvals Traco Power 73AC5800
POWER SUPPLY, AC-DC, 24V, 4.59A; Power Supply Approvals:Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):150W @ 10CFM; Power Rating (Convection Cooling):-; Input Voltage VAC:85V AC to 264V AC; Product Range:TPP 150A-J RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 24V, 4.59A; Power Supply Approvals:Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):150W @ 10CFM; Power Rating (Convection Cooling):-; Input Voltage VAC:85V AC to 264V AC; Product Range:TPP 150A-J RoHS Compliant: Yes

Supplier's Site
Power Supply, Ac-Dc, 24V, 4.59A; No. Of Outputs Traco Power - 95AC2307 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 24V, 4.59A; No. Of Outputs Traco Power
95AC2307
Power Supply, Ac-Dc, 24V, 4.59A; No. Of Outputs Traco Power 95AC2307
POWER SUPPLY, AC-DC, 24V, 4.59A; No. of Outputs:1 Output; Power Rating (Covection Cooling):150W; Power Rating (Forced Cooling):-; Input Voltage VAC:85V AC to 264V AC; Power Supply Output Type:Adjustable, Fixed; Output Voltage - RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 24V, 4.59A; No. of Outputs:1 Output; Power Rating (Covection Cooling):150W; Power Rating (Forced Cooling):-; Input Voltage VAC:85V AC to 264V AC; Power Supply Output Type:Adjustable, Fixed; Output Voltage - RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1951-2844-ND 73AC5800
Product Name AC DC Converters Power Supply, Ac-Dc, 24V, 4.59A; Power Supply Approvals Traco Power
Type AC/DC Converter; Medical Power Supply; 1 DC Power Supply
Form Factor Open Frame
Features Power Factor Correction
Operating Temperature -25 to 80 C (-13 to 176 F)
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-65W-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Current 5.4 amps
View Details
Power Supplies - 5000004629-SE - TE Connectivity
Specs
DC Output Voltage 12.0 volts
DC Output Current 1 amps
View Details
AC/DC Adapters - 2064925 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter; Medical Power Supply
Technology Switching Power Supply
Adapter Plug Type 2-pin euro
View Details