TRACO Power North America, Inc. AC DC Converters TPI 180-153A-M

Description
Open Frame AC DC Converters 1 Output 53V 3.4A 85 ~ 264 VAC, 100 ~ 240 VAC, 120 ~ 370 VDC Input
Request a Quote Datasheet
Description
Open Frame AC DC Converters 1 Output 53V 3.4A 85 ~ 264 VAC, 100 ~ 240 VAC, 120 ~ 370 VDC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1951-TPI180-153A-M-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1951-TPI180-153A-M-ND
AC DC Converters 1951-TPI180-153A-M-ND
Open Frame AC DC Converters 1 Output 53V 3.4A 85 ~ 264 VAC, 100 ~ 240 VAC, 120 ~ 370 VDC Input

Open Frame AC DC Converters 1 Output 53V 3.4A 85 ~ 264 VAC, 100 ~ 240 VAC, 120 ~ 370 VDC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 53V, 3.4A; Power Supply Approvals Traco Power - 08AK9194 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 53V, 3.4A; Power Supply Approvals Traco Power
08AK9194
Power Supply, Ac-Dc, 53V, 3.4A; Power Supply Approvals Traco Power 08AK9194
POWER SUPPLY, AC-DC, 53V, 3.4A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):180W; Input Voltage VAC:85V AC to 264V AC; Output Voltage - Output 1:53V RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 53V, 3.4A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):180W; Input Voltage VAC:85V AC to 264V AC; Output Voltage - Output 1:53V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1951-TPI180-153A-M-ND 08AK9194
Product Name AC DC Converters Power Supply, Ac-Dc, 53V, 3.4A; Power Supply Approvals Traco Power
Type AC/DC Converter; 1 DC Power Supply
Form Factor Open Frame
Features Power Factor Correction
Operating Temperature -40 to 85 C (-40 to 185 F)
AC Input Voltage 85.0 to 264.0 volts 85.0 to 264.0 volts
Unlock Full Specs
to access all available technical data