TRACO Power North America, Inc. AC DC Converters TMW 24-105

Description
Enclosed AC DC Converters 1 Output 5.1V 4A 85 ~ 264 VAC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 5.1V 4A 85 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1951-TMW24-105-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1951-TMW24-105-ND
AC DC Converters 1951-TMW24-105-ND
Enclosed AC DC Converters 1 Output 5.1V 4A 85 ~ 264 VAC Input

Enclosed AC DC Converters 1 Output 5.1V 4A 85 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 5.1V, 4A; Power Supply Approvals Traco Power - 57AJ6263 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 5.1V, 4A; Power Supply Approvals Traco Power
57AJ6263
Power Supply, Ac-Dc, 5.1V, 4A; Power Supply Approvals Traco Power 57AJ6263
POWER SUPPLY, AC-DC, 5.1V, 4A; Power Supply Approvals:ITE, Household & Medical; No. of Outputs:1Outputs; Output Power Max:20.4W; Output Voltage - Output 1:5.1V; Output Current - Output 1:4A; Output Voltage - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 5.1V, 4A; Power Supply Approvals:ITE, Household & Medical; No. of Outputs:1Outputs; Output Power Max:20.4W; Output Voltage - Output 1:5.1V; Output Current - Output 1:4A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1951-TMW24-105-ND 57AJ6263
Product Name AC DC Converters Power Supply, Ac-Dc, 5.1V, 4A; Power Supply Approvals Traco Power
Type AC/DC Converter; Medical Power Supply; 1 DC Power Supply
Operating Temperature -20 to 80 C (-4 to 176 F)
AC Input Voltage 85.0 to 264.0 volts
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail Power Supply AC to DC 100-240V 480W 24V - 96PSD-A480W24-MS - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 24.0 volts
View Details
LN-Series - LN001PIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 1000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS250 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details