DigiKey Datasheets for Power Supplies

Power supplies are electrical devices that deliver electric power to one or several loads. They generate the output power by converting an input signal into an output signal.
Power Supplies: Learn more

Page: 1 50 100 150 200 250 260 270 280 290 300 310 314 315 316 317 318 319 320 321 322 323 324 325 326 330 332
Product Name Notes
AC DC Converters Output Input
AC-DC, 40 W, 5 VDC, SINGLE OUTPU
AC-DC, 6 W, 12 VDC, SINGLE OUTPU
AC-DC, 6 W, 15 VDC, SINGLE OUTPU
AC-DC, 6 W, 24 VDC, SINGLE OUTPU
AC-DC, 6 W, 3 VDC, SINGLE OUTPUT
AC-DC, 6 W, 5 VDC, SINGLE OUTPUT
AC-DC, 6 W, 9 VDC, SINGLE OUTPUT
AC-DC, 65 W, 12 VDC, SINGLE OUTP
AC-DC, 65 W, 15 VDC, SINGLE OUTP
AC-DC, 65 W, 19 VDC, SINGLE OUTP
AC-DC, 65 W, 20 VDC, SINGLE OUTP
AC-DC, 65 W, 24 VDC, SINGLE OUTP
AC-DC, 65 W, 28 VDC, SINGLE OUTP
AC-DC, 65 W, 30 VDC, SINGLE OUTP
AC-DC, 65 W, 36 VDC, SINGLE OUTP
AC-DC, 65 W, 48 VDC, SINGLE OUTP
AC-DC, 65 W, 56 VDC, SINGLE OUTP
AC-DC, 85 W, 12 VDC, SINGLE OUTP
AC-DC, 85 W, 15 VDC, SINGLE OUTP
AC-DC, 85 W, 18 VDC, SINGLE OUTP
AC-DC, 85 W, 24 VDC, SINGLE OUTP
AC-DC, 85 W, 28 VDC, SINGLE OUTP
AC-DC, 85 W, 36 VDC, SINGLE OUTP
AC-DC, 85 W, 48 VDC, SINGLE OUTP
AC-DC, 85 W, 5 VDC, SINGLE OUTPU
AC/DC CONVERTER 12V 150W
AC/DC CONVERTER 12V 192W
AC/DC CONVERTER 12V 200W
AC/DC CONVERTER 12V 250W
AC/DC CONVERTER 12V 500W
AC/DC CONVERTER 12V 50W
AC/DC CONVERTER 12V 70W
AC/DC CONVERTER 12V 80W
AC/DC CONVERTER 15V 150W
AC/DC CONVERTER 15V 195W
AC/DC CONVERTER 15V 250W
AC/DC CONVERTER 15V 50W
AC/DC CONVERTER 15V 70W
AC/DC CONVERTER 15V 80W
AC/DC CONVERTER 18V 150W
AC/DC CONVERTER 18V 500W
AC/DC CONVERTER 19V 250W
AC/DC CONVERTER 24V 150W
AC/DC CONVERTER 24V 199W
AC/DC CONVERTER 24V 200W
AC/DC CONVERTER 24V 250W
AC/DC CONVERTER 24V 500W
AC/DC CONVERTER 24V 50W
AC/DC CONVERTER 24V 70W
AC/DC CONVERTER 24V 80W
AC/DC CONVERTER 28V 150W
AC/DC CONVERTER 28V 200W
AC/DC CONVERTER 28V 500W
AC/DC CONVERTER 30V 250W
AC/DC CONVERTER 30V 500W
AC/DC CONVERTER 36V 150W
AC/DC CONVERTER 36V 198W
AC/DC CONVERTER 36V 200W
AC/DC CONVERTER 36V 250W
AC/DC CONVERTER 36V 500W
AC/DC CONVERTER 36V 50W
AC/DC CONVERTER 36V 70W
AC/DC CONVERTER 48V 150W
AC/DC CONVERTER 48V 200W
AC/DC CONVERTER 48V 201W
AC/DC CONVERTER 48V 250W
AC/DC CONVERTER 48V 500W
AC/DC CONVERTER 48V 50W
AC/DC CONVERTER 48V 70W
AC/DC CONVERTER 48V 80W
AC/DC CONVERTER 54V 150W
AC/DC CONVERTER 54V 200W
AC/DC CONVERTER 5V 40W
AC/DC CONVERTER 5V 50W
Enclosed AC DC Converters 1 Output 12V 41.6A 90 ~ 264 VAC, 127 ~ 370 VDC Input
Enclosed AC DC Converters 1 Output 15V 33.3A 90 ~ 264 VAC, 127 ~ 370 VDC Input
Enclosed AC DC Converters 1 Output 24V 22.9A 90 ~ 264 VAC, 127 ~ 370 VDC Input
Enclosed AC DC Converters 1 Output 27V 20.4A 90 ~ 264 VAC, 127 ~ 370 VDC Input
Enclosed AC DC Converters 1 Output 36V 15.3A 90 ~ 264 VAC, 127 ~ 370 VDC Input
Enclosed AC DC Converters 1 Output 48V 11.46A 90 ~ 264 VAC, 127 ~ 370 VDC Input
Open Frame AC DC Converters 1 Output 12V 1A 90 ~ 264 VAC, 120 ~ 370 VDC Input
Open Frame AC DC Converters 1 Output 12V 2.1A 90 ~ 264 VAC, 120 ~ 370 VDC Input
Open Frame AC DC Converters 1 Output 12V 4.2A 90 ~ 264 VAC Input
Open Frame AC DC Converters 1 Output 12V 4.2A 90 ~ 277 VAC Input
Open Frame AC DC Converters 1 Output 12V 41.67A 90 ~ 264 VAC Input
Open Frame AC DC Converters 1 Output 12V 41.6A 90 ~ 264 VAC, 127 ~ 370 VDC Input
Open Frame AC DC Converters 1 Output 12V 420mA 85 ~ 264 VAC Input
Open Frame AC DC Converters 1 Output 12V 5.42A 85 ~ 264 VAC, 100 ~ 370 VDC Input
Open Frame AC DC Converters 1 Output 12V 5.4A 85 ~ 264 VAC Input
Open Frame AC DC Converters 1 Output 12V 5.84A 90 ~ 264 VAC Input
Open Frame AC DC Converters 1 Output 12V 5.9A 90 ~ 277 VAC Input
Open Frame AC DC Converters 1 Output 12V 500mA 85 ~ 264 VAC, 120 ~ 370 VDC Input
Open Frame AC DC Converters 1 Output 12V 500mA 85 ~ 264 VAC, 120 ~ 375 VDC Input
Open Frame AC DC Converters 1 Output 12V 5A 85 ~ 264 VAC, 100 ~ 370 VDC Input
Open Frame AC DC Converters 1 Output 12V 5A 90 ~ 264 VAC, 120 ~ 370 VDC Input
Open Frame AC DC Converters 1 Output 12V 7.1A 90 ~ 264 VAC Input
Open Frame AC DC Converters 1 Output 12V 7.1A 90 ~ 277 VAC Input
Open Frame AC DC Converters 1 Output 12V 7A 85 ~ 264 VAC Input
Open Frame AC DC Converters 1 Output 15V 1.67A 90 ~ 264 VAC, 120 ~ 370 VDC Input
Open Frame AC DC Converters 1 Output 15V 3.4A 90 ~ 264 VAC Input
Open Frame AC DC Converters 1 Output 15V 3.4A 90 ~ 277 VAC Input
Open Frame AC DC Converters 1 Output 15V 33.33A 90 ~ 264 VAC Input
Open Frame AC DC Converters 1 Output 15V 33.3A 90 ~ 264 VAC, 127 ~ 370 VDC Input
Open Frame AC DC Converters 1 Output 15V 330mA 85 ~ 264 VAC Input
Open Frame AC DC Converters 1 Output 15V 4.34A 85 ~ 264 VAC, 100 ~ 370 VDC Input
Open Frame AC DC Converters 1 Output 15V 4.3A 85 ~ 264 VAC Input
Open Frame AC DC Converters 1 Output 15V 4.7A 90 ~ 277 VAC Input
Open Frame AC DC Converters 1 Output 15V 400mA 85 ~ 264 VAC Input
Open Frame AC DC Converters 1 Output 15V 400mA 85 ~ 264 VAC, 120 ~ 375 VDC Input
Open Frame AC DC Converters 1 Output 15V 4A 85 ~ 264 VAC, 100 ~ 370 VDC Input
Open Frame AC DC Converters 1 Output 15V 4A 90 ~ 264 VAC, 120 ~ 370 VDC Input
Open Frame AC DC Converters 1 Output 15V 5.33A 85 ~ 264 VAC Input
Open Frame AC DC Converters 1 Output 15V 5.7A 90 ~ 277 VAC Input
Open Frame AC DC Converters 1 Output 15V 800mA 90 ~ 264 VAC, 120 ~ 370 VDC Input
Open Frame AC DC Converters 1 Output 18V 280mA 85 ~ 264 VAC Input
Open Frame AC DC Converters 1 Output 24V 1.05A 90 ~ 264 VAC, 120 ~ 370 VDC Input
Open Frame AC DC Converters 1 Output 24V 2.1A 90 ~ 264 VAC Input
Open Frame AC DC Converters 1 Output 24V 2.1A 90 ~ 277 VAC Input
Open Frame AC DC Converters 1 Output 24V 2.5A 85 ~ 264 VAC, 100 ~ 370 VDC Input
Open Frame AC DC Converters 1 Output 24V 2.5A 90 ~ 264 VAC, 120 ~ 370 VDC Input
Open Frame AC DC Converters 1 Output 24V 2.71A 85 ~ 264 VAC, 100 ~ 370 VDC Input
Open Frame AC DC Converters 1 Output 24V 2.7A 85 ~ 264 VAC Input
Open Frame AC DC Converters 1 Output 24V 2.92A 90 ~ 264 VAC Input
Open Frame AC DC Converters 1 Output 24V 22.92A 90 ~ 264 VAC Input
Open Frame AC DC Converters 1 Output 24V 22.9A 90 ~ 264 VAC, 127 ~ 370 VDC Input
Open Frame AC DC Converters 1 Output 24V 230mA 85 ~ 264 VAC Input
Open Frame AC DC Converters 1 Output 24V 250mA 85 ~ 264 VAC, 120 ~ 370 VDC Input
Open Frame AC DC Converters 1 Output 24V 250mA 85 ~ 264 VAC, 120 ~ 375 VDC Input
Open Frame AC DC Converters 1 Output 24V 3.33A 85 ~ 264 VAC Input
Open Frame AC DC Converters 1 Output 24V 3.55A 90 ~ 264 VAC Input
Open Frame AC DC Converters 1 Output 24V 3.6A 90 ~ 277 VAC Input
Open Frame AC DC Converters 1 Output 24V 3A 90 ~ 277 VAC Input
Open Frame AC DC Converters 1 Output 24V 500mA 90 ~ 264 VAC, 120 ~ 370 VDC Input
Open Frame AC DC Converters 1 Output 27V 20.4A 90 ~ 264 VAC, 127 ~ 370 VDC Input
Open Frame AC DC Converters 1 Output 3.3V 1.25A 85 ~ 264 VAC Input
Open Frame AC DC Converters 1 Output 3.3V 1.2A 85 ~ 264 VAC, 120 ~ 375 VDC Input
Open Frame AC DC Converters 1 Output 3.3V 10A 85 ~ 264 VAC Input
Open Frame AC DC Converters 1 Output 3.3V 8A 85 ~ 264 VAC Input
Open Frame AC DC Converters 1 Output 30V 18.33A 90 ~ 264 VAC Input
Open Frame AC DC Converters 1 Output 36V 1.67A 90 ~ 264 VAC, 120 ~ 370 VDC Input
Open Frame AC DC Converters 1 Output 36V 15.3A 90 ~ 264 VAC, 127 ~ 370 VDC Input
Open Frame AC DC Converters 1 Output 36V 700mA 90 ~ 264 VAC, 120 ~ 370 VDC Input
Open Frame AC DC Converters 1 Output 48V 1.25A 85 ~ 264 VAC, 100 ~ 370 VDC Input
Open Frame AC DC Converters 1 Output 48V 1.25A 90 ~ 264 VAC, 120 ~ 370 VDC Input
Open Frame AC DC Converters 1 Output 48V 1.35A 85 ~ 264 VAC Input
Open Frame AC DC Converters 1 Output 48V 1.36A 85 ~ 264 VAC, 100 ~ 370 VDC Input
Open Frame AC DC Converters 1 Output 48V 1.46A 90 ~ 264 VAC Input
Open Frame AC DC Converters 1 Output 48V 1.5A 90 ~ 277 VAC Input
Open Frame AC DC Converters 1 Output 48V 1.66A 85 ~ 264 VAC Input
Open Frame AC DC Converters 1 Output 48V 1.77A 90 ~ 264 VAC Input
Open Frame AC DC Converters 1 Output 48V 1.8A 90 ~ 277 VAC Input
Open Frame AC DC Converters 1 Output 48V 11.46A 90 ~ 264 VAC Input
Open Frame AC DC Converters 1 Output 48V 11.46A 90 ~ 264 VAC, 127 ~ 370 VDC Input
Open Frame AC DC Converters 1 Output 48V 520mA 90 ~ 264 VAC, 120 ~ 370 VDC Input
Open Frame AC DC Converters 1 Output 58V 9.48A 90 ~ 264 VAC Input
Open Frame AC DC Converters 1 Output 5V 1.2A 85 ~ 264 VAC Input
Open Frame AC DC Converters 1 Output 5V 1.2A 85 ~ 264 VAC, 120 ~ 375 VDC Input
Open Frame AC DC Converters 1 Output 5V 10.6A 90 ~ 277 VAC Input
Open Frame AC DC Converters 1 Output 5V 10A 85 ~ 264 VAC Input
Open Frame AC DC Converters 1 Output 5V 10A 85 ~ 264 VAC, 100 ~ 370 VDC Input
Open Frame AC DC Converters 1 Output 5V 1A 85 ~ 264 VAC Input
Open Frame AC DC Converters 1 Output 5V 2A 90 ~ 264 VAC, 120 ~ 370 VDC Input
Open Frame AC DC Converters 1 Output 5V 4A 90 ~ 264 VAC, 120 ~ 370 VDC Input
Open Frame AC DC Converters 1 Output 5V 6.67A 90 ~ 277 VAC Input
Open Frame AC DC Converters 1 Output 5V 8.61A 90 ~ 277 VAC Input
Open Frame AC DC Converters 1 Output 5V 8A 90 ~ 264 VAC, 120 ~ 370 VDC Input
Open Frame AC DC Converters 1 Output 9V 1.34A 90 ~ 264 VAC, 120 ~ 370 VDC Input
Open Frame AC DC Converters 1 Output 9V 550mA 85 ~ 264 VAC Input
Open Frame AC DC Converters 1 Output 9V 6.6A 85 ~ 264 VAC, 100 ~ 370 VDC Input
Open Frame AC DC Converters 1 Output 9V 670mA 85 ~ 264 VAC Input
Open Frame AC DC Converters 1 Output 9V 7A 85 ~ 264 VAC Input

<< Prev Next >>