AC/DC DIN RAIL SUPPLY 48V 120W
AC/DC DIN Rail Power Supply, Industrial, Adjustable, Fixed, 85 V, 264 V, 120 W, 48 V, 2.5 A RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | 1951-3226-ND | 95W3744 |
| Product Name | Industrial, DIN Rail Power Supplies | Ac/dc Din Rail Power Supply, Industrial, Adjustable, Fixed, 85 V, 264 V, 120 W, 48 V, 2.5 A Rohs Compliant Traco Power |
| Type | 1 | DC Power Supply |
| Operating Temperature | -25 to 70 C (-13 to 158 F) | |
| DC Output Current | 2.5 amps |