TRACO Power North America, Inc. AC DC Converters TOP 100-105

Description
Open Frame AC DC Converters 1 Output 5V 20A 90 ~ 132 VAC, 187 ~ 264 VAC Input
Request a Quote Datasheet
Description
Open Frame AC DC Converters 1 Output 5V 20A 90 ~ 132 VAC, 187 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - TOP100-105-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
TOP100-105-ND
AC DC Converters TOP100-105-ND
Open Frame AC DC Converters 1 Output 5V 20A 90 ~ 132 VAC, 187 ~ 264 VAC Input

Open Frame AC DC Converters 1 Output 5V 20A 90 ~ 132 VAC, 187 ~ 264 VAC Input

Buy Now Datasheet
Ac/dc Open Frame Power Supply, Adjustable, Fixed, 90 V, 264 V, 100 W, 5 V, 20 A Rohs Compliant Traco Power - 96M8409 - Newark, An Avnet Company
Chicago, IL, United States
Ac/dc Open Frame Power Supply, Adjustable, Fixed, 90 V, 264 V, 100 W, 5 V, 20 A Rohs Compliant Traco Power
96M8409
Ac/dc Open Frame Power Supply, Adjustable, Fixed, 90 V, 264 V, 100 W, 5 V, 20 A Rohs Compliant Traco Power 96M8409
AC/DC Open Frame Power Supply, Adjustable, Fixed, 90 V, 264 V, 100 W, 5 V, 20 A RoHS Compliant: Yes

AC/DC Open Frame Power Supply, Adjustable, Fixed, 90 V, 264 V, 100 W, 5 V, 20 A RoHS Compliant: Yes

Supplier's Site Datasheet
Ac-Dc Conv, Open Frame, 1 O/p, 100W, 20A, 5V; No. Of Outputs Traco Power - 51R5638 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Conv, Open Frame, 1 O/p, 100W, 20A, 5V; No. Of Outputs Traco Power
51R5638
Ac-Dc Conv, Open Frame, 1 O/p, 100W, 20A, 5V; No. Of Outputs Traco Power 51R5638
AC-DC CONV, OPEN FRAME, 1 O/P, 100W, 20A, 5V; No. of Outputs:1 Output; Power Supply Output Type:Adjustable, Fixed; Output Voltage - Output 1:5V; Output Current - Output 1:20A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

AC-DC CONV, OPEN FRAME, 1 O/P, 100W, 20A, 5V; No. of Outputs:1 Output; Power Supply Output Type:Adjustable, Fixed; Output Voltage - Output 1:5V; Output Current - Output 1:20A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number TOP100-105-ND 96M8409 51R5638
Product Name AC DC Converters Ac/dc Open Frame Power Supply, Adjustable, Fixed, 90 V, 264 V, 100 W, 5 V, 20 A Rohs Compliant Traco Power Ac-Dc Conv, Open Frame, 1 O/p, 100W, 20A, 5V; No. Of Outputs Traco Power
Type AC/DC Converter; 1 DC Power Supply DC Power Supply; AC/DC Converter
Form Factor Open Frame
Operating Temperature -25 to 70 C (-13 to 158 F)
AC Input Voltage 90.0 to 264.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Desktop, Wall Power Adapters - Q1185-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers
1500W, Portable Battery Charger for Field Applications - BCP 1K5-PEL - ABSOPULSE Electronics Ltd.
Specs
Type DC Power Supply
Technology Switching Power Supply
Applications Field Applications
View Details
PS1000-1 (European Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-EU - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
UDP6952B 600W DC Switching Power Supply 60V/25A - UDP6952B - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 60.0 volts
View Details