Texas Instruments High-Performance Analog Power Supplies Board Mount DCDC Converters - TPS82084SILT TPS82084SILT

Description
Manufacturer: Texas Instruments Win Source Part Number: 798246-TPS82084SILT Series: MicroSip Packaging: Reel package Type: Non-Isolated PoL Module Operating Temperature Range: -40°C ~ 125°C Features: SCP, OTP, UVLO Package: 8-LDFN Exposed Pad Applications: ITE (Commercial) Mounting: SMD Number of Outputs: 1 Voltage - Output 1: 0.8 ~ 6 V Family Name: TPS82084 Categories: Power Supplies - Board Mount Dimension: 0.12" L x 0.11" W x 0.05" H (3.0mm x 2.8mm x 1.3mm) Manufacturer Package: 8-uSIP (3x2.8) Input Voltage MIN: 2.5V Voltage Input MAX: 6V Current - Output (Maximum): 2A Alternative Parts (Cross-Reference): TPS82084SILR; Introduction Date: June 09, 2015 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 798246-TPS82084SILT Series: MicroSip Packaging: Reel package Type: Non-Isolated PoL Module Operating Temperature Range: -40°C ~ 125°C Features: SCP, OTP, UVLO Package: 8-LDFN Exposed Pad Applications: ITE (Commercial) Mounting: SMD Number of Outputs: 1 Voltage - Output 1: 0.8 ~ 6 V Family Name: TPS82084 Categories: Power Supplies - Board Mount Dimension: 0.12" L x 0.11" W x 0.05" H (3.0mm x 2.8mm x 1.3mm) Manufacturer Package: 8-uSIP (3x2.8) Input Voltage MIN: 2.5V Voltage Input MAX: 6V Current - Output (Maximum): 2A Alternative Parts (Cross-Reference): TPS82084SILR; Introduction Date: June 09, 2015 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - TPS82084SILT - 798246-TPS82084SILT - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - TPS82084SILT
798246-TPS82084SILT
Power Supplies Board Mount DCDC Converters - TPS82084SILT 798246-TPS82084SILT
Manufacturer: Texas Instruments Win Source Part Number: 798246-TPS82084SILT Series: MicroSip Packaging: Reel package Type: Non-Isolated PoL Module Operating Temperature Range: -40°C ~ 125°C Features: SCP, OTP, UVLO Package: 8-LDFN Exposed Pad Applications: ITE (Commercial) Mounting: SMD Number of Outputs: 1 Voltage - Output 1: 0.8 ~ 6 V Family Name: TPS82084 Categories: Power Supplies - Board Mount Dimension: 0.12" L x 0.11" W x 0.05" H (3.0mm x 2.8mm x 1.3mm) Manufacturer Package: 8-uSIP (3x2.8) Input Voltage MIN: 2.5V Voltage Input MAX: 6V Current - Output (Maximum): 2A Alternative Parts (Cross-Reference): TPS82084SILR; Introduction Date: June 09, 2015 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 798246-TPS82084SILT
Series: MicroSip
Packaging: Reel package
Type: Non-Isolated PoL Module
Operating Temperature Range: -40°C ~ 125°C
Features: SCP, OTP, UVLO
Package: 8-LDFN Exposed Pad
Applications: ITE (Commercial)
Mounting: SMD
Number of Outputs: 1
Voltage - Output 1: 0.8 ~ 6 V
Family Name: TPS82084
Categories: Power Supplies - Board Mount
Dimension: 0.12" L x 0.11" W x 0.05" H (3.0mm x 2.8mm x 1.3mm)
Manufacturer Package: 8-uSIP (3x2.8)
Input Voltage MIN: 2.5V
Voltage Input MAX: 6V
Current - Output (Maximum): 2A
Alternative Parts (Cross-Reference): TPS82084SILR;
Introduction Date: June 09, 2015
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
DC DC Converters - 296-42973-6-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
296-42973-6-ND
DC DC Converters 296-42973-6-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 6V 2A 2.5V - 6V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 6V 2A 2.5V - 6V Input

Buy Now Datasheet
DC DC Converters - 296-42973-2-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
296-42973-2-ND
DC DC Converters 296-42973-2-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 6V 2A 2.5V - 6V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 6V 2A 2.5V - 6V Input

Buy Now Datasheet
DC DC Converters - 296-42973-1-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
296-42973-1-ND
DC DC Converters 296-42973-1-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 6V 2A 2.5V - 6V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 6V 2A 2.5V - 6V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - TPS82084SILT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
TPS82084SILT
Power Supplies - Board Mount - DC DC Converters TPS82084SILT
DC DC CONVERTER 0.8-6V

DC DC CONVERTER 0.8-6V

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 798246-TPS82084SILT 296-42973-6-ND TPS82084SILT
Product Name Power Supplies Board Mount DCDC Converters - TPS82084SILT DC DC Converters Power Supplies - Board Mount - DC DC Converters
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Number of Outputs 1 #
Type DC-DC Converter; 1 DC-DC Converter
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail AC to DC 100-240V 120W 48V - PSD-A120W48 - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
DC-DC Converter Non Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 12.5 volts
View Details
3590-Series - 3590-1D20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 2500.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details
2 suppliers