Texas Instruments Standard Linear and Logic DC DC Converters TPS82140SILT

Description
Non-Isolated PoL Module DC DC Converter 1 Output 0.9 ~ 6V 2A 3V - 17V Input
Request a Quote Datasheet
Description
Non-Isolated PoL Module DC DC Converter 1 Output 0.9 ~ 6V 2A 3V - 17V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 296-47089-1-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
296-47089-1-ND
DC DC Converters 296-47089-1-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.9 ~ 6V 2A 3V - 17V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.9 ~ 6V 2A 3V - 17V Input

Buy Now Datasheet
DC DC Converters - 296-47089-2-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
296-47089-2-ND
DC DC Converters 296-47089-2-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.9 ~ 6V 2A 3V - 17V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.9 ~ 6V 2A 3V - 17V Input

Buy Now Datasheet
DC DC Converters - 296-47089-6-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
296-47089-6-ND
DC DC Converters 296-47089-6-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.9 ~ 6V 2A 3V - 17V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.9 ~ 6V 2A 3V - 17V Input

Buy Now Datasheet
Dc/dc Conv, Pol, Sync Buck, 2.5Mhz, Lqfn; Dc / Dc Converter Type Texas Instruments - 28AH6208 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Pol, Sync Buck, 2.5Mhz, Lqfn; Dc / Dc Converter Type Texas Instruments
28AH6208
Dc/dc Conv, Pol, Sync Buck, 2.5Mhz, Lqfn; Dc / Dc Converter Type Texas Instruments 28AH6208
DC/DC CONV, POL, SYNC BUCK, 2.5MHZ, LQFN; DC / DC Converter Type:Module; Input Voltage Min:3V; Input Voltage Max:17V; No. of Outputs:1 Output; DC / DC Converter IC Case:µSIP; No. of Pins:8Pins; Output Current:2A; Output Voltage RoHS Compliant: Yes

DC/DC CONV, POL, SYNC BUCK, 2.5MHZ, LQFN; DC / DC Converter Type:Module; Input Voltage Min:3V; Input Voltage Max:17V; No. of Outputs:1 Output; DC / DC Converter IC Case:µSIP; No. of Pins:8Pins; Output Current:2A; Output Voltage RoHS Compliant: Yes

Supplier's Site
Power Supplies - Board Mount - DC DC Converters - TPS82140SILT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
TPS82140SILT
Power Supplies - Board Mount - DC DC Converters TPS82140SILT
DC DC CONVERTER 0.9-6V

DC DC CONVERTER 0.9-6V

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 296-47089-1-ND 28AH6208 TPS82140SILT
Product Name DC DC Converters Dc/dc Conv, Pol, Sync Buck, 2.5Mhz, Lqfn; Dc / Dc Converter Type Texas Instruments Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to ? C (-40 to ? F)
DC Output Current 2 amps 2 amps
DC Input Voltage 3.0 to 17.0 volts 3.0 to 17.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 78.2K - KNX Switch mode power supply - 782K12303000 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -5 to 45 C (23 to 113 F)
View Details
PS-24-M2 Open Power Supply - PS-24-M2 - Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 24.0 volts
View Details
Current Source Power Unit - 4114B1 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details