TRACO Power North America, Inc. Industrial, DIN Rail Power Supplies TPC 030-124

Description
AC/DC DIN RAIL SUPPLY 24V 30W
Request a Quote Datasheet
Description
AC/DC DIN RAIL SUPPLY 24V 30W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial, DIN Rail Power Supplies - 1951-1252-ND - DigiKey
Thief River Falls, MN, United States
Industrial, DIN Rail Power Supplies
1951-1252-ND
Industrial, DIN Rail Power Supplies 1951-1252-ND
AC/DC DIN RAIL SUPPLY 24V 30W

AC/DC DIN RAIL SUPPLY 24V 30W

Buy Now Datasheet
Power Supply, Ac-Dc, 24V, 1.25A; Power Supply Approvals Traco Power - 45Y3261 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 24V, 1.25A; Power Supply Approvals Traco Power
45Y3261
Power Supply, Ac-Dc, 24V, 1.25A; Power Supply Approvals Traco Power 45Y3261
POWER SUPPLY, AC-DC, 24V, 1.25A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:30W; Output Voltage - Output 1:24VDC; Output Current - Output 1:1.25A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 24V, 1.25A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:30W; Output Voltage - Output 1:24VDC; Output Current - Output 1:1.25A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site
Ac/dc Din Rail Power Supply, Industrial, Adjustable, Fixed, 85 V, 264 V, 30 W, 24 V, 1.25 A Rohs Compliant Traco Power - 95W3734 - Newark, An Avnet Company
Chicago, IL, United States
Ac/dc Din Rail Power Supply, Industrial, Adjustable, Fixed, 85 V, 264 V, 30 W, 24 V, 1.25 A Rohs Compliant Traco Power
95W3734
Ac/dc Din Rail Power Supply, Industrial, Adjustable, Fixed, 85 V, 264 V, 30 W, 24 V, 1.25 A Rohs Compliant Traco Power 95W3734
AC/DC DIN Rail Power Supply, Industrial, Adjustable, Fixed, 85 V, 264 V, 30 W, 24 V, 1.25 A RoHS Compliant: Yes

AC/DC DIN Rail Power Supply, Industrial, Adjustable, Fixed, 85 V, 264 V, 30 W, 24 V, 1.25 A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1951-1252-ND 45Y3261 95W3734
Product Name Industrial, DIN Rail Power Supplies Power Supply, Ac-Dc, 24V, 1.25A; Power Supply Approvals Traco Power Ac/dc Din Rail Power Supply, Industrial, Adjustable, Fixed, 85 V, 264 V, 30 W, 24 V, 1.25 A Rohs Compliant Traco Power
Type 1 DC Power Supply DC Power Supply
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Current 1.25 amps 1.25 amps
AC Input Voltage 85.0 to 264.0 volts
DC Input Voltage 90.0 to 375.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
Type 78.36 - Switch mode power supply - 783612301202 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Rack Mounting - Linear Power Supplies -  - Acopian Power Supplies
Specs
Type DC Power Supply; DC Power System; AC/DC Converter
Technology Linear Power Supply
Form Factor Rack Mount; Wall Mount
View Details
Programmable Power Supply, ALTP 24VDC/AC - S3424D - Fargo Controls, Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details