TRACO Power North America, Inc. AC DC Converters TPP 300-148A-M

Description
Open Frame AC DC Converters 1 Output 48V 6.25A 85 ~ 264 VAC, 100 ~ 240 VAC, 120 ~ 370 VDC Input
Request a Quote Datasheet
Description
Open Frame AC DC Converters 1 Output 48V 6.25A 85 ~ 264 VAC, 100 ~ 240 VAC, 120 ~ 370 VDC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1951-TPP300-148A-M-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1951-TPP300-148A-M-ND
AC DC Converters 1951-TPP300-148A-M-ND
Open Frame AC DC Converters 1 Output 48V 6.25A 85 ~ 264 VAC, 100 ~ 240 VAC, 120 ~ 370 VDC Input

Open Frame AC DC Converters 1 Output 48V 6.25A 85 ~ 264 VAC, 100 ~ 240 VAC, 120 ~ 370 VDC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 48V, 3.75A; Power Supply Approvals Traco Power - 26AK7346 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 48V, 3.75A; Power Supply Approvals Traco Power
26AK7346
Power Supply, Ac-Dc, 48V, 3.75A; Power Supply Approvals Traco Power 26AK7346
POWER SUPPLY, AC-DC, 48V, 3.75A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):300W @ 21CFM; Power Rating (Convection Cooling):180W; Input Voltage VAC:85V AC to 264V AC RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 48V, 3.75A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):300W @ 21CFM; Power Rating (Convection Cooling):180W; Input Voltage VAC:85V AC to 264V AC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1951-TPP300-148A-M-ND 26AK7346
Product Name AC DC Converters Power Supply, Ac-Dc, 48V, 3.75A; Power Supply Approvals Traco Power
Type AC/DC Converter; Medical Power Supply; 1 DC Power Supply
Form Factor Open Frame
Features Power Factor Correction
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

1600-3500W 1U Hot Swap Front End Power supply - HFE3500-24/FSE - TDK-Lambda Europe GmbH
Specs
Type DC Power Supply
Operating Temperature -10 to 70 C (14 to 158 F)
DC Output Voltage 24.0 volts
View Details
2 suppliers
Microprocessor-ControlledElectronic Unit - EBN853 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
Power Supply - 121321037 - Radwell International
Acopian Power Supplies
Specs
AC Output Voltage 125.0 volts
View Details