DigiKey Datasheets for Power Supplies
Power supplies are electrical devices that deliver electric power to one or several loads. They generate the output power by converting an input signal into an output signal.
Power Supplies: Learn more
Page:
1
50
100
150
170
180
190
200
210
220
224
225
226
227
228
229
230
231
232
233
234
235
236
240
250
260
270
280
290
300
332
| Product Name | Notes |
|---|---|
| DC DC CONVERTER 5V 3.5W | |
| Isolated Module DC DC Converter 1 Output 12V 250mA 18V - 72V Input | |
| Isolated Module DC DC Converter 1 Output 12V 250mA 36V - 72V Input | |
| Isolated Module DC DC Converter 1 Output 15V 200mA 18V - 72V Input | |
| Isolated Module DC DC Converter 1 Output 15V 200mA 36V - 72V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 900mA 18V - 72V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 900mA 36V - 72V Input | |
| Isolated Module DC DC Converter 1 Output 5V 700mA 4.5V - 9V Input | |
| Isolated Module DC DC Converter 1 Output 9V 388mA 4.5V - 9V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 145mA, 145mA 4.5V - 9V Input | |
| Isolated Module DC DC Converter 2 Output 15V -15V 100mA, 100mA 18V - 72V Input | |
| Isolated Module DC DC Converter 2 Output 15V -15V 100mA, 100mA 36V - 72V Input | |
| Isolated Module DC DC Converter 2 Output 5V -5V 350mA, 350mA 4.5V - 9V Input | |
| Isolated Module DC DC Converter 2 Output 9V -9V 194mA, 194mA 4.5V - 9V Input |
| << Prev | Next >> |