TRACO Power North America, Inc. AC DC Converters TPI 65-124A-JP

Description
Open Frame AC DC Converters 1 Output 24V 2.71A 85 ~ 264 VAC, 120 ~ 370 VDC Input
Request a Quote Datasheet
Description
Open Frame AC DC Converters 1 Output 24V 2.71A 85 ~ 264 VAC, 120 ~ 370 VDC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1951-TPI65-124A-JP-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1951-TPI65-124A-JP-ND
AC DC Converters 1951-TPI65-124A-JP-ND
Open Frame AC DC Converters 1 Output 24V 2.71A 85 ~ 264 VAC, 120 ~ 370 VDC Input

Open Frame AC DC Converters 1 Output 24V 2.71A 85 ~ 264 VAC, 120 ~ 370 VDC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 24V, 2.71A; Power Supply Approvals Traco Power - 83AH0216 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 24V, 2.71A; Power Supply Approvals Traco Power
83AH0216
Power Supply, Ac-Dc, 24V, 2.71A; Power Supply Approvals Traco Power 83AH0216
POWER SUPPLY, AC-DC, 24V, 2.71A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):65W; Input Voltage VAC:85V AC to 264V AC; Output Voltage - Output 1:24V RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 24V, 2.71A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):65W; Input Voltage VAC:85V AC to 264V AC; Output Voltage - Output 1:24V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1951-TPI65-124A-JP-ND 83AH0216
Product Name AC DC Converters Power Supply, Ac-Dc, 24V, 2.71A; Power Supply Approvals Traco Power
Type AC/DC Converter; 1 DC Power Supply
Form Factor Open Frame
Operating Temperature -40 to 85 C (-40 to 185 F)
AC Input Voltage 85.0 to 264.0 volts 85.0 to 264.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Desktop, Wall Power Adapters - Q977-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers
1000W, High Input Voltage,  Industrial, AC-DC Power Supply with PFC-input - PFHI 1K-FXW - ABSOPULSE Electronics Ltd.
Specs
Type DC Power Supply
Technology Switching Power Supply
Applications Rugged, Industrial Applications
View Details
PS1000-1 (UK Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-UK - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
UDP6731 360W Basic DC Switching Power Supply 80V/15A - UDP6731 - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 80.0 volts
View Details