TRACO Power North America, Inc. Industrial, DIN Rail Power Supplies TPC 030-112

Description
AC/DC DIN RAIL SUPPLY 12V 26W
Request a Quote
Description
AC/DC DIN RAIL SUPPLY 12V 26W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Traco Power TPC 030-112 is an AC/DC DIN rail power supply designed for industrial applications, featuring an adjustable output voltage range of 12 to 15 VDC and a maximum output current of 2.2 A. It operates with a universal input voltage range of 85 to 264 VAC and is compliant with the European ErP directive, ensuring low standby power consumption of less than 0.3 W. The power supply is housed in a compact plastic casing suitable for snap-on mounting on DIN rails, with an optional wall mounting bracket available separately. This model includes essential safety features such as overload and short-circuit protection, as well as a power good signal. It is rated for operation in temperatures ranging from -25°C to +70°C and has a high efficiency rating, averaging 84% across its operational range. The TPC 030-112 is also RoHS compliant and comes with a three-year warranty, making it a reliable choice for various applications in industrial, office, and residential environments.

Datasheet Summary
Powered by GS/AI

The Traco Power TPC 030-112 is an AC/DC DIN rail power supply designed for industrial applications, featuring an adjustable output voltage range of 12 to 15 VDC and a maximum output current of 2.2 A. It operates with a universal input voltage range of 85 to 264 VAC and is compliant with the European ErP directive, ensuring low standby power consumption of less than 0.3 W. The power supply is housed in a compact plastic casing suitable for snap-on mounting on DIN rails, with an optional wall mounting bracket available separately. This model includes essential safety features such as overload and short-circuit protection, as well as a power good signal. It is rated for operation in temperatures ranging from -25°C to +70°C and has a high efficiency rating, averaging 84% across its operational range. The TPC 030-112 is also RoHS compliant and comes with a three-year warranty, making it a reliable choice for various applications in industrial, office, and residential environments.

Suppliers

Company
Product
Description
Supplier Links
Industrial, DIN Rail Power Supplies - 1951-3224-ND - DigiKey
Thief River Falls, MN, United States
Industrial, DIN Rail Power Supplies
1951-3224-ND
Industrial, DIN Rail Power Supplies 1951-3224-ND
AC/DC DIN RAIL SUPPLY 12V 26W

AC/DC DIN RAIL SUPPLY 12V 26W

Buy Now Datasheet
Power Supply, Ac-Dc, 12V, 2.2A; Power Supply Approvals Traco Power - 45Y3260 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 12V, 2.2A; Power Supply Approvals Traco Power
45Y3260
Power Supply, Ac-Dc, 12V, 2.2A; Power Supply Approvals Traco Power 45Y3260
POWER SUPPLY, AC-DC, 12V, 2.2A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:26W; Output Voltage - Output 1:12VDC; Output Current - Output 1:2.2A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 12V, 2.2A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:26W; Output Voltage - Output 1:12VDC; Output Current - Output 1:2.2A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site
Ac/dc Din Rail Power Supply, Industrial, Adjustable, Fixed, 85 V, 264 V, 26 W, 12 V, 2.2 A Rohs Compliant Traco Power - 95W3733 - Newark, An Avnet Company
Chicago, IL, United States
Ac/dc Din Rail Power Supply, Industrial, Adjustable, Fixed, 85 V, 264 V, 26 W, 12 V, 2.2 A Rohs Compliant Traco Power
95W3733
Ac/dc Din Rail Power Supply, Industrial, Adjustable, Fixed, 85 V, 264 V, 26 W, 12 V, 2.2 A Rohs Compliant Traco Power 95W3733
AC/DC DIN Rail Power Supply, Industrial, Adjustable, Fixed, 85 V, 264 V, 26 W, 12 V, 2.2 A RoHS Compliant: Yes

AC/DC DIN Rail Power Supply, Industrial, Adjustable, Fixed, 85 V, 264 V, 26 W, 12 V, 2.2 A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1951-3224-ND 45Y3260 95W3733
Product Name Industrial, DIN Rail Power Supplies Power Supply, Ac-Dc, 12V, 2.2A; Power Supply Approvals Traco Power Ac/dc Din Rail Power Supply, Industrial, Adjustable, Fixed, 85 V, 264 V, 26 W, 12 V, 2.2 A Rohs Compliant Traco Power
Type 1 DC Power Supply DC Power Supply
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Current 2.2 amps 2.2 amps
AC Input Voltage 85.0 to 264.0 volts
DC Input Voltage 90.0 to 375.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Supply - 329871 - Radwell International
Specs
AC Output Voltage 240.0 volts
DC Output Voltage 12.0 volts
View Details
3590-Series - 3590-2D20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage -2500.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS250 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details