TRACO Power North America, Inc. AC DC Converters TPP 15-103A-D

Description
Open Frame AC DC Converters 1 Output 3.3V 4A 85 ~ 264 VAC, 120 ~ 370 VDC Input
Request a Quote Datasheet
Description
Open Frame AC DC Converters 1 Output 3.3V 4A 85 ~ 264 VAC, 120 ~ 370 VDC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1951-2880-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1951-2880-ND
AC DC Converters 1951-2880-ND
Open Frame AC DC Converters 1 Output 3.3V 4A 85 ~ 264 VAC, 120 ~ 370 VDC Input

Open Frame AC DC Converters 1 Output 3.3V 4A 85 ~ 264 VAC, 120 ~ 370 VDC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 3.3V, 4A; No. Of Outputs Traco Power - 95AC2275 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 3.3V, 4A; No. Of Outputs Traco Power
95AC2275
Power Supply, Ac-Dc, 3.3V, 4A; No. Of Outputs Traco Power 95AC2275
POWER SUPPLY, AC-DC, 3.3V, 4A; No. of Outputs:1 Output; Power Rating (Covection Cooling):13.2W; Power Rating (Forced Cooling):-; Input Voltage VAC:85V AC to 264V AC; Power Supply Output Type:Adjustable, Fixed; Output Voltage - OutputRoHS Compliant: Yes

POWER SUPPLY, AC-DC, 3.3V, 4A; No. of Outputs:1 Output; Power Rating (Covection Cooling):13.2W; Power Rating (Forced Cooling):-; Input Voltage VAC:85V AC to 264V AC; Power Supply Output Type:Adjustable, Fixed; Output Voltage - OutputRoHS Compliant: Yes

Supplier's Site
Power Supply, Ac-Dc, 3.3V, 4A; Power Supply Approvals Traco Power - 73AC5776 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 3.3V, 4A; Power Supply Approvals Traco Power
73AC5776
Power Supply, Ac-Dc, 3.3V, 4A; Power Supply Approvals Traco Power 73AC5776
POWER SUPPLY, AC-DC, 3.3V, 4A; Power Supply Approvals:ITE, Household & Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):13.2W; Input Voltage VAC:85V AC to 264V AC RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 3.3V, 4A; Power Supply Approvals:ITE, Household & Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):13.2W; Input Voltage VAC:85V AC to 264V AC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1951-2880-ND 95AC2275 73AC5776
Product Name AC DC Converters Power Supply, Ac-Dc, 3.3V, 4A; No. Of Outputs Traco Power Power Supply, Ac-Dc, 3.3V, 4A; Power Supply Approvals Traco Power
Type AC/DC Converter; Medical Power Supply; 1 DC Power Supply DC Power Supply
Form Factor Board Mount; Open Frame
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 4 amps
Unlock Full Specs
to access all available technical data

Similar Products

Industrial, DIN Rail Power Supplies - 1920-PSC-48024-ND - DigiKey
Specs
Type 1
Features Power Factor Correction
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
2 suppliers
DIN Rail AC to DC 100-240V 120W 24V - PSD-A120W24 - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
2 suppliers
Programmable Power Supply, ALTP 24VDC/AC - S3424D - Fargo Controls, Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
UDP3303C 3Ch Classic-Series Programmable Linear DC Power Supply - UDP3303C - Uni-Trend US
Specs
Type DC Power Supply
Technology Linear Power Supply
DC Output Voltage 30.0 volts
View Details