TDK-Lambda Corporation 2040W-4080W 3-Phase Input Industrial Power Supplies TPS4500-92/184

Description
The TPS series of industrial AC-DC power supplies offer output power up to 4080W in a 2U high package with 3 phase supply input. Features include voltage and current programming, remote on/off, remote sense, a standby supply, PMBus communication, built in ORing FET and wide operating temperature range of -40°C to +70°C. The TPS4000 is also designed to meet MIL-STD-461F/G RE102 EMI and MIL-STD-810F vibration and shock. Features 400/440/480 VAC (Nominal) 3 Phase Delta or Wye Fully Regulated, Wide Range Adjustable Output Voltage and Current Programming -40°C (start up) to +70°C Operation Up to 92% Efficiency PMBus Communication Built in ORing FET for Parallel Operation Applications for this product General Purpose Industrial Factory Automation / Process Control Test & Measurement Broadcast / Communications / Professional Audio Commercial Aerospace Rugged / Harsh Environment
Request a Quote Datasheet
Description
The TPS series of industrial AC-DC power supplies offer output power up to 4080W in a 2U high package with 3 phase supply input. Features include voltage and current programming, remote on/off, remote sense, a standby supply, PMBus communication, built in ORing FET and wide operating temperature range of -40°C to +70°C. The TPS4000 is also designed to meet MIL-STD-461F/G RE102 EMI and MIL-STD-810F vibration and shock. Features 400/440/480 VAC (Nominal) 3 Phase Delta or Wye Fully Regulated, Wide Range Adjustable Output Voltage and Current Programming -40°C (start up) to +70°C Operation Up to 92% Efficiency PMBus Communication Built in ORing FET for Parallel Operation Applications for this product General Purpose Industrial Factory Automation / Process Control Test & Measurement Broadcast / Communications / Professional Audio Commercial Aerospace Rugged / Harsh Environment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2040W-4080W 3-Phase Input Industrial Power Supplies - TPS4500-92/184 - TDK-Lambda Europe GmbH
Achern, Germany
2040W-4080W 3-Phase Input Industrial Power Supplies
TPS4500-92/184
2040W-4080W 3-Phase Input Industrial Power Supplies TPS4500-92/184
The TPS series of industrial AC-DC power supplies offer output power up to 4080W in a 2U high package with 3 phase supply input. Features include voltage and current programming, remote on/off, remote sense, a standby supply, PMBus communication, built in ORing FET and wide operating temperature range of -40°C to +70°C. The TPS4000 is also designed to meet MIL-STD-461F/G RE102 EMI and MIL-STD-810F vibration and shock. Features 400/440/480 VAC (Nominal) 3 Phase Delta or Wye Fully Regulated, Wide Range Adjustable Output Voltage and Current Programming -40°C (start up) to +70°C Operation Up to 92% Efficiency PMBus Communication Built in ORing FET for Parallel Operation Applications for this product General Purpose Industrial Factory Automation / Process Control Test & Measurement Broadcast / Communications / Professional Audio Commercial Aerospace Rugged / Harsh Environment

The TPS series of industrial AC-DC power supplies offer output power up to 4080W in a 2U high package with 3 phase supply input. Features include voltage and current programming, remote on/off, remote sense, a standby supply, PMBus communication, built in ORing FET and wide operating temperature range of -40°C to +70°C. The TPS4000 is also designed to meet MIL-STD-461F/G RE102 EMI and MIL-STD-810F vibration and shock.

Features

  • 400/440/480 VAC (Nominal) 3 Phase Delta or Wye
  • Fully Regulated, Wide Range Adjustable Output
  • Voltage and Current Programming
  • -40°C (start up) to +70°C Operation
  • Up to 92% Efficiency
  • PMBus Communication
  • Built in ORing FET for Parallel Operation

Applications for this product

  • General Purpose Industrial
  • Factory Automation / Process Control
  • Test & Measurement
  • Broadcast / Communications / Professional Audio
  • Commercial Aerospace
  • Rugged / Harsh Environment
Supplier's Site Datasheet
AC DC Converters - 285-TPS4500-92/184-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
285-TPS4500-92/184-ND
AC DC Converters 285-TPS4500-92/184-ND
AC/DC CONVERTER 92/194V 4500W

AC/DC CONVERTER 92/194V 4500W

Buy Now Datasheet

Technical Specifications

  TDK-Lambda Europe GmbH DigiKey
Product Category Power Supplies Power Supplies
Product Number TPS4500-92/184 285-TPS4500-92/184-ND
Product Name 2040W-4080W 3-Phase Input Industrial Power Supplies AC DC Converters
Type DC Power Supply AC/DC Converter; 1
Operating Temperature -10 to 55 C (14 to 131 F) -40 to 70 C (-40 to 158 F)
DC Output Voltage 92.0 to 184.0 volts
DC Output Current 25 to 50 amps
Unlock Full Specs
to access all available technical data

Similar Products

PS-12-MC1 Enclosed Power Supply - PS-12-MC1 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 12.0 volts
AC Input Voltage 220.0 to 230.0 volts
View Details
High Voltage Power Supplies - 203S-5kV-POS-3P480 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
Power Supply, ALNC 110/220VAC - S3421D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Industrial, DIN Rail Power Supplies - 1920-1129-ND - DigiKey
Specs
Type 1
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Current 1.4 amps
View Details
2 suppliers