TRACO Power North America, Inc. AC DC Converters TPP 180-124A-M

Description
Open Frame AC DC Converters 1 Output 24V 7.5A 85 ~ 264 VAC, 100 ~ 240 VAC, 120 ~ 370 VDC Input
Request a Quote Datasheet
Description
Open Frame AC DC Converters 1 Output 24V 7.5A 85 ~ 264 VAC, 100 ~ 240 VAC, 120 ~ 370 VDC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1951-TPP180-124A-M-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1951-TPP180-124A-M-ND
AC DC Converters 1951-TPP180-124A-M-ND
Open Frame AC DC Converters 1 Output 24V 7.5A 85 ~ 264 VAC, 100 ~ 240 VAC, 120 ~ 370 VDC Input

Open Frame AC DC Converters 1 Output 24V 7.5A 85 ~ 264 VAC, 100 ~ 240 VAC, 120 ~ 370 VDC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 24V, 7.5A; Power Supply Approvals Traco Power - 08AK9200 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 24V, 7.5A; Power Supply Approvals Traco Power
08AK9200
Power Supply, Ac-Dc, 24V, 7.5A; Power Supply Approvals Traco Power 08AK9200
POWER SUPPLY, AC-DC, 24V, 7.5A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):180W; Input Voltage VAC:85V AC to 264V AC; Output Voltage - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 24V, 7.5A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):180W; Input Voltage VAC:85V AC to 264V AC; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site
Power Supply, Ac-Dc, 24V, 7.5A Rohs Compliant Traco Power - 25AK1445 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 24V, 7.5A Rohs Compliant Traco Power
25AK1445
Power Supply, Ac-Dc, 24V, 7.5A Rohs Compliant Traco Power 25AK1445
POWER SUPPLY, AC-DC, 24V, 7.5A ROHS COMPLIANT: YES

POWER SUPPLY, AC-DC, 24V, 7.5A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1951-TPP180-124A-M-ND 08AK9200 25AK1445
Product Name AC DC Converters Power Supply, Ac-Dc, 24V, 7.5A; Power Supply Approvals Traco Power Power Supply, Ac-Dc, 24V, 7.5A Rohs Compliant Traco Power
Type AC/DC Converter; Medical Power Supply; 1 DC Power Supply DC Power Supply
Form Factor Open Frame
Features Power Factor Correction
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Power Adaptor - IRA-90 - Volktek Corporation
Specs
Operating Temperature -30 to 70 C (-22 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 1.87 amps
View Details
PST2-24-220 Enclosed Power Supply - PST2-24-220 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 2 amps
View Details