Texas Instruments Standard Linear and Logic DC DC Converters TPS82085SILR

Description
Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 6V 3A 2.5V - 6V Input
Request a Quote Datasheet
Description
Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 6V 3A 2.5V - 6V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 296-44401-1-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
296-44401-1-ND
DC DC Converters 296-44401-1-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 6V 3A 2.5V - 6V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 6V 3A 2.5V - 6V Input

Buy Now Datasheet
DC DC Converters - 296-44401-2-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
296-44401-2-ND
DC DC Converters 296-44401-2-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 6V 3A 2.5V - 6V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 6V 3A 2.5V - 6V Input

Buy Now Datasheet
DC DC Converters - 296-44401-6-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
296-44401-6-ND
DC DC Converters 296-44401-6-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 6V 3A 2.5V - 6V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 6V 3A 2.5V - 6V Input

Buy Now Datasheet
Dc/dc Conv, Sync Buck, 2.4Mhz, Usip-8; Dc / Dc Converter Type Texas Instruments - 52AH7780 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Sync Buck, 2.4Mhz, Usip-8; Dc / Dc Converter Type Texas Instruments
52AH7780
Dc/dc Conv, Sync Buck, 2.4Mhz, Usip-8; Dc / Dc Converter Type Texas Instruments 52AH7780
DC/DC CONV, SYNC BUCK, 2.4MHZ, USIP-8; DC / DC Converter Type:Micro SIP; Input Voltage Min:2.5V; Input Voltage Max:6V; No. of Outputs:1 Output; DC / DC Converter IC Case:µSIP; No. of Pins:8Pins; Output Current:3A; Output Voltage RoHS Compliant: Yes

DC/DC CONV, SYNC BUCK, 2.4MHZ, USIP-8; DC / DC Converter Type:Micro SIP; Input Voltage Min:2.5V; Input Voltage Max:6V; No. of Outputs:1 Output; DC / DC Converter IC Case:µSIP; No. of Pins:8Pins; Output Current:3A; Output Voltage RoHS Compliant: Yes

Supplier's Site
Power Supplies - Board Mount - DC DC Converters - TPS82085SILR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
TPS82085SILR
Power Supplies - Board Mount - DC DC Converters TPS82085SILR
DC DC CONVERTER 0.8-6V

DC DC CONVERTER 0.8-6V

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 296-44401-1-ND 52AH7780 TPS82085SILR
Product Name DC DC Converters Dc/dc Conv, Sync Buck, 2.4Mhz, Usip-8; Dc / Dc Converter Type Texas Instruments Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
DC Output Current 3 amps 3 amps
DC Input Voltage 2.5 to 6.0 volts 2.5 to 6.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Power / 6U Programmable DC Power - hea6848-ea-pu-11000-160-6u-60000w-32067 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 1000.0 volts
AC Output Current 0.0 to 160 amps
View Details
Microprocessor-ControlledElectronic Unit - EAS822 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 85 C (-13 to 185 F)
View Details
Space Products - ARE2812S - Micross Components, Inc.
Micross Components, Inc.
Specs
Type DC-DC Converter
Applications Space Products
Operating Temperature 85 C (185 F)
View Details
Power Supplies - 5000011495-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
DC Output Current 20 amps
View Details