TRACO Power North America, Inc. AC DC Converters TPP 450-115-M

Description
Enclosed AC DC Converters 1 Output 15V 30A 85 ~ 264 VAC, 120 ~ 370 VDC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 15V 30A 85 ~ 264 VAC, 120 ~ 370 VDC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1951-2763-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1951-2763-ND
AC DC Converters 1951-2763-ND
Enclosed AC DC Converters 1 Output 15V 30A 85 ~ 264 VAC, 120 ~ 370 VDC Input

Enclosed AC DC Converters 1 Output 15V 30A 85 ~ 264 VAC, 120 ~ 370 VDC Input

Buy Now Datasheet
Power Supply, Ac-Dc, , 15V, 30A; Power Supply Approvals Traco Power - 73AC5834 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, , 15V, 30A; Power Supply Approvals Traco Power
73AC5834
Power Supply, Ac-Dc, , 15V, 30A; Power Supply Approvals Traco Power 73AC5834
POWER SUPPLY, AC-DC, , 15V, 30A; Power Supply Approvals:Medical; No. of Outputs:1Outputs; Output Power Max:450W; Output Voltage - Output 1:15V; Output Current - Output 1:30A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, , 15V, 30A; Power Supply Approvals:Medical; No. of Outputs:1Outputs; Output Power Max:450W; Output Voltage - Output 1:15V; Output Current - Output 1:30A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site
Power Supply, Ac-Dc, 15V, 30A; No. Of Outputs Traco Power - 95AC2336 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 15V, 30A; No. Of Outputs Traco Power
95AC2336
Power Supply, Ac-Dc, 15V, 30A; No. Of Outputs Traco Power 95AC2336
POWER SUPPLY, AC-DC, 15V, 30A; No. of Outputs:1Outputs; Output Power Max:450W; Output Voltage - Output 1:15V; Output Current - Output 1:30A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 15V, 30A; No. of Outputs:1Outputs; Output Power Max:450W; Output Voltage - Output 1:15V; Output Current - Output 1:30A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1951-2763-ND 73AC5834
Product Name AC DC Converters Power Supply, Ac-Dc, , 15V, 30A; Power Supply Approvals Traco Power
Type AC/DC Converter; Medical Power Supply; 1 DC Power Supply
Features Power Factor Correction
Operating Temperature -40 to 80 C (-40 to 176 F)
AC Input Voltage 85.0 to 264.0 volts
DC Input Voltage 120.0 to 370.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-1000W-48V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 48.0 volts
DC Output Power 1000 watts
View Details
Power Supplies - 5000011494-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
DC Output Current 10 amps
View Details
Bench Power Supplies - 1233639 - RS Components, Ltd.
Specs
Regulatory Compliance RoHS Compliant
DC Output Voltage 27.2 volts
DC Output Current 3 amps
View Details